GE Lighting Straight Tube Fluorescent Lamp F48T12/CW/1500/0

Description
VERY HIGH OUTPUT TYPE 48 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 110 W WATTAGE COOL WHITE STYLE R17D RECESSED DOUBLE CONTACT BASE TYPE 10000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 7000 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE -29 DEG C
Datasheet
Description
VERY HIGH OUTPUT TYPE 48 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 110 W WATTAGE COOL WHITE STYLE R17D RECESSED DOUBLE CONTACT BASE TYPE 10000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 7000 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE -29 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F48T12/CW/1500/0 - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F48T12/CW/1500/0
Straight Tube Fluorescent Lamp F48T12/CW/1500/0
VERY HIGH OUTPUT TYPE 48 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 110 W WATTAGE COOL WHITE STYLE R17D RECESSED DOUBLE CONTACT BASE TYPE 10000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 7000 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE -29 DEG C
  • VERY HIGH OUTPUT TYPE
  • 48 INCH NOMINAL LENGTH
  • 24 STANDARD PACKAGE
  • 110 W WATTAGE
  • COOL WHITE STYLE
  • R17D RECESSED DOUBLE CONTACT BASE TYPE
  • 10000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 4100
  • 60 COLOR RENDERING INDEX
  • 7000 LUMEN INITIAL INTENSITY
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1.5 INCH DIA
  • STARTING TEMPERATURE -29 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F48T12/CW/1500/0
Product Name Straight Tube Fluorescent Lamp
Base Type R17D Recessed Double Contact
Lamp Power 110 watts
Rated Average Life 10000 hours
Initial Lumens 7000 lm (558 cp)
Unlock Full Specs
to access all available technical data