GE Lighting Straight Tube Fluorescent Lamp F48T10/CW

Description
INSTANT START TYPE 48 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 56 WATT WATTAGE RECESSED DOUBLE CONTACT BASE TYPE 9000 LIFE IN HOUR T10 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 6200 LUMEN INITIAL INTENSITY DIAMETER 1.25 INCH BASE TYPE PLUG-IN MERCURY 90 MILLIGRAM
Datasheet
Description
INSTANT START TYPE 48 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 56 WATT WATTAGE RECESSED DOUBLE CONTACT BASE TYPE 9000 LIFE IN HOUR T10 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 6200 LUMEN INITIAL INTENSITY DIAMETER 1.25 INCH BASE TYPE PLUG-IN MERCURY 90 MILLIGRAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F48T10/CW - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F48T10/CW
Straight Tube Fluorescent Lamp F48T10/CW
INSTANT START TYPE 48 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 56 WATT WATTAGE RECESSED DOUBLE CONTACT BASE TYPE 9000 LIFE IN HOUR T10 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 6200 LUMEN INITIAL INTENSITY DIAMETER 1.25 INCH BASE TYPE PLUG-IN MERCURY 90 MILLIGRAM
  • INSTANT START TYPE
  • 48 INCH NOMINAL LENGTH
  • 24 STANDARD PACKAGE
  • 56 WATT WATTAGE
  • RECESSED DOUBLE CONTACT BASE TYPE
  • 9000 LIFE IN HOUR
  • T10 SHAPE DESIGNATION
  • 4100
  • 60 COLOR RENDERING INDEX
  • 6200 LUMEN INITIAL INTENSITY
  • DIAMETER 1.25 INCH
  • BASE TYPE PLUG-IN
  • MERCURY 90 MILLIGRAM
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F48T10/CW
Product Name Straight Tube Fluorescent Lamp
Base Type Recessed Double Contact
Lamp Power 56 watts
Rated Average Life 9000 hours
Initial Lumens 6200 lm (494 cp)
Unlock Full Specs
to access all available technical data