VERY HIGH OUTPUT TYPE
48 INCH NOMINAL LENGTH
48 NOMINAL LENGTH IN INCH
12 STANDARD PACKAGE
110 W WATTAGE
R17D RECESSED DOUBLE CONTACT BASE TYPE
9000 LIFE IN HOUR
T10 SHAPE DESIGNATION
SHATTER RESISTANT COATING
4100
60 COLOR RENDERING INDEX
6010 LUMEN INITIAL INTENSITY
6010 INITIAL INTENSITY IN LUMEN
BULB MATERIAL SODALIME GLASS
BULB DIAMETER 1.25 INCH
GE Lighting
Done
Datasheet
Description
VERY HIGH OUTPUT TYPE
48 INCH NOMINAL LENGTH
48 NOMINAL LENGTH IN INCH
12 STANDARD PACKAGE
110 W WATTAGE
R17D RECESSED DOUBLE CONTACT BASE TYPE
9000 LIFE IN HOUR
T10 SHAPE DESIGNATION
SHATTER RESISTANT COATING
4100
60 COLOR RENDERING INDEX
6010 LUMEN INITIAL INTENSITY
6010 INITIAL INTENSITY IN LUMEN
BULB MATERIAL SODALIME GLASS
BULB DIAMETER 1.25 INCH
VERY HIGH OUTPUT TYPE
48 INCH NOMINAL LENGTH
48 NOMINAL LENGTH IN INCH
12 STANDARD PACKAGE
110 W WATTAGE
R17D RECESSED DOUBLE CONTACT BASE TYPE
9000 LIFE IN HOUR
T10 SHAPE DESIGNATION
SHATTER RESISTANT COATING
4100
60 COLOR RENDERING INDEX
6010 LUMEN INITIAL INTENSITY
6010 INITIAL INTENSITY IN LUMEN
BULB MATERIAL SODALIME GLASS
BULB DIAMETER 1.25 INCH