DISCONTINUED BY MANUFACTURER, LAMP, BIAX T/E, 42WATT, 120V, FLUORESCENT. FREE 2 YEAR RADWELL WARRANTY
| GE Lighting | Radwell International | |
|---|---|---|
| Product Category | Fluorescent Lamps | Lamps |
| Product Number | F42TBX/835/A/ECO | 40128207 |
| Product Name | Compact Fluorescent Lamp without Ballast | Fluorescent Tube |
| Features | Compact | |
| Base Type | GX24Q-4 4-Pin | |
| Lamp Power | 42 watts | |
| Rated Average Life | 17000 hours |