F42TBX/830/A/ECO -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
GE LightingCompact Fluorescent Lamp without BallastF42TBX/830/A/ECO
Description
6.4 INCH OVERALL LENGTH
-18 DEG C MIN. STARTING TEMPERATURE
10 STANDARD PACKAGE
42 W WATTAGE
TRIPLE BIAX, PLUG-IN STYLE
GX24Q-4 4-PIN BASE TYPE
17000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
3200 LUMEN INITIAL INTENSITY
190 W INCANDESCENT EQUIVALENT
ECOLUX[R], BIAX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 120 V
CURRENT RATING 0.32 AMPERE
SUPPLY CURRENT FREQUENCY 20 HZ
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
GE Lighting
Done
Datasheet
Description
6.4 INCH OVERALL LENGTH
-18 DEG C MIN. STARTING TEMPERATURE
10 STANDARD PACKAGE
42 W WATTAGE
TRIPLE BIAX, PLUG-IN STYLE
GX24Q-4 4-PIN BASE TYPE
17000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
3200 LUMEN INITIAL INTENSITY
190 W INCANDESCENT EQUIVALENT
ECOLUX[R], BIAX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 120 V
CURRENT RATING 0.32 AMPERE
SUPPLY CURRENT FREQUENCY 20 HZ
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
6.4 INCH OVERALL LENGTH
-18 DEG C MIN. STARTING TEMPERATURE
10 STANDARD PACKAGE
42 W WATTAGE
TRIPLE BIAX, PLUG-IN STYLE
GX24Q-4 4-PIN BASE TYPE
17000 LIFE IN HOUR
T4 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
3200 LUMEN INITIAL INTENSITY
190 W INCANDESCENT EQUIVALENT
ECOLUX[R], BIAX[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 120 V
CURRENT RATING 0.32 AMPERE
SUPPLY CURRENT FREQUENCY 20 HZ
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT