GE Lighting Straight Tube Fluorescent Lamp F42T6/WW

Description
INSTANT START TYPE 42 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 25 W WATTAGE WARM WHITE STYLE FA8 1-PIN BASE TYPE 7500 LIFE IN HOUR T6 SHAPE DESIGNATION 3000 52 COLOR RENDERING INDEX 1825 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.75 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet
Description
INSTANT START TYPE 42 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 25 W WATTAGE WARM WHITE STYLE FA8 1-PIN BASE TYPE 7500 LIFE IN HOUR T6 SHAPE DESIGNATION 3000 52 COLOR RENDERING INDEX 1825 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.75 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F42T6/WW - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F42T6/WW
Straight Tube Fluorescent Lamp F42T6/WW
INSTANT START TYPE 42 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 25 W WATTAGE WARM WHITE STYLE FA8 1-PIN BASE TYPE 7500 LIFE IN HOUR T6 SHAPE DESIGNATION 3000 52 COLOR RENDERING INDEX 1825 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.75 INCH DIA STARTING TEMPERATURE 10 DEG C
  • INSTANT START TYPE
  • 42 INCH NOMINAL LENGTH
  • 24 STANDARD PACKAGE
  • 25 W WATTAGE
  • WARM WHITE STYLE
  • FA8 1-PIN BASE TYPE
  • 7500 LIFE IN HOUR
  • T6 SHAPE DESIGNATION
  • 3000
  • 52 COLOR RENDERING INDEX
  • 1825 LUMEN INITIAL INTENSITY
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 0.75 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F42T6/WW
Product Name Straight Tube Fluorescent Lamp
Base Type Single Pin T-6; FA8 1-Pin
Lamp Power 25 watts
Rated Average Life 7500 hours
Initial Lumens 1825 lm (145 cp)
Unlock Full Specs
to access all available technical data