GE Lighting Straight Tube Fluorescent Lamp F42T6/SP35

Description
INSTANT START TYPE 42 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 25 W WATTAGE FA8 1-PIN BASE TYPE 7500 LIFE IN HOUR T6 SHAPE DESIGNATION 3500 73 COLOR RENDERING INDEX 1830 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.75 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet
Description
INSTANT START TYPE 42 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 25 W WATTAGE FA8 1-PIN BASE TYPE 7500 LIFE IN HOUR T6 SHAPE DESIGNATION 3500 73 COLOR RENDERING INDEX 1830 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.75 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F42T6/SP35 - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F42T6/SP35
Straight Tube Fluorescent Lamp F42T6/SP35
INSTANT START TYPE 42 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 25 W WATTAGE FA8 1-PIN BASE TYPE 7500 LIFE IN HOUR T6 SHAPE DESIGNATION 3500 73 COLOR RENDERING INDEX 1830 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.75 INCH DIA STARTING TEMPERATURE 10 DEG C
  • INSTANT START TYPE
  • 42 INCH NOMINAL LENGTH
  • 24 STANDARD PACKAGE
  • 25 W WATTAGE
  • FA8 1-PIN BASE TYPE
  • 7500 LIFE IN HOUR
  • T6 SHAPE DESIGNATION
  • 3500
  • 73 COLOR RENDERING INDEX
  • 1830 LUMEN INITIAL INTENSITY
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 0.75 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F42T6/SP35
Product Name Straight Tube Fluorescent Lamp
Base Type Single Pin T-6; FA8 1-Pin
Lamp Power 25 watts
Rated Average Life 7500 hours
Initial Lumens 1830 lm (146 cp)
Unlock Full Specs
to access all available technical data