GE Lighting Straight Tube Fluorescent Lamp F42T12/D/HO

Description
HIGH OUTPUT RAPID START TYPE 42 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 55 W WATTAGE DAYLIGHT STYLE R17D RECESSED DOUBLE CONTACT BASE TYPE 9000 LIFE IN HOUR T12 SHAPE DESIGNATION 6500 74 COLOR RENDERING INDEX 2900 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE -29 DEG C
Datasheet
Description
HIGH OUTPUT RAPID START TYPE 42 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 55 W WATTAGE DAYLIGHT STYLE R17D RECESSED DOUBLE CONTACT BASE TYPE 9000 LIFE IN HOUR T12 SHAPE DESIGNATION 6500 74 COLOR RENDERING INDEX 2900 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE -29 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F42T12/D/HO - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F42T12/D/HO
Straight Tube Fluorescent Lamp F42T12/D/HO
HIGH OUTPUT RAPID START TYPE 42 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 55 W WATTAGE DAYLIGHT STYLE R17D RECESSED DOUBLE CONTACT BASE TYPE 9000 LIFE IN HOUR T12 SHAPE DESIGNATION 6500 74 COLOR RENDERING INDEX 2900 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE -29 DEG C
  • HIGH OUTPUT RAPID START TYPE
  • 42 INCH NOMINAL LENGTH
  • 24 PER CASE STANDARD PACKAGE
  • 55 W WATTAGE
  • DAYLIGHT STYLE
  • R17D RECESSED DOUBLE CONTACT BASE TYPE
  • 9000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 6500
  • 74 COLOR RENDERING INDEX
  • 2900 LUMEN INITIAL INTENSITY
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1.5 INCH DIA
  • STARTING TEMPERATURE -29 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F42T12/D/HO
Product Name Straight Tube Fluorescent Lamp
Base Type R17D Recessed Double Contact
Lamp Power 55 watts
Rated Average Life 9000 hours
Initial Lumens 2900 lm (231 cp)
Unlock Full Specs
to access all available technical data