GE Lighting Straight Tube Fluorescent Lamp F42T12/CW

Description
INSTANT START TYPE 42 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 35 W WATTAGE COOL WHITE STYLE FA8 1-PIN BASE TYPE 7500 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 2400 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet
Description
INSTANT START TYPE 42 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 35 W WATTAGE COOL WHITE STYLE FA8 1-PIN BASE TYPE 7500 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 2400 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F42T12/CW - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F42T12/CW
Straight Tube Fluorescent Lamp F42T12/CW
INSTANT START TYPE 42 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 35 W WATTAGE COOL WHITE STYLE FA8 1-PIN BASE TYPE 7500 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 60 COLOR RENDERING INDEX 2400 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
  • INSTANT START TYPE
  • 42 INCH NOMINAL LENGTH
  • 24 STANDARD PACKAGE
  • 35 W WATTAGE
  • COOL WHITE STYLE
  • FA8 1-PIN BASE TYPE
  • 7500 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 4100
  • 60 COLOR RENDERING INDEX
  • 2400 LUMEN INITIAL INTENSITY
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1.5 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F42T12/CW
Product Name Straight Tube Fluorescent Lamp
Base Type FA8 1-Pin
Lamp Power 35 watts
Rated Average Life 7500 hours
Initial Lumens 2400 lm (191 cp)
Unlock Full Specs
to access all available technical data