GE Lighting Straight Tube Fluorescent Lamp F40T8/SPX41

Description
RAPID START TYPE 60 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 40 W WATTAGE G13 MEDIUM 2-PIN BASE TYPE 20000 LIFE IN HOUR T8 SHAPE DESIGNATION 4100 84 COLOR RENDERING INDEX 3725 LUMEN INITIAL INTENSITY STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet
Description
RAPID START TYPE 60 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 40 W WATTAGE G13 MEDIUM 2-PIN BASE TYPE 20000 LIFE IN HOUR T8 SHAPE DESIGNATION 4100 84 COLOR RENDERING INDEX 3725 LUMEN INITIAL INTENSITY STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F40T8/SPX41 - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F40T8/SPX41
Straight Tube Fluorescent Lamp F40T8/SPX41
RAPID START TYPE 60 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 40 W WATTAGE G13 MEDIUM 2-PIN BASE TYPE 20000 LIFE IN HOUR T8 SHAPE DESIGNATION 4100 84 COLOR RENDERING INDEX 3725 LUMEN INITIAL INTENSITY STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
  • RAPID START TYPE
  • 60 INCH NOMINAL LENGTH
  • 24 STANDARD PACKAGE
  • 40 W WATTAGE
  • G13 MEDIUM 2-PIN BASE TYPE
  • 20000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 4100
  • 84 COLOR RENDERING INDEX
  • 3725 LUMEN INITIAL INTENSITY
  • STARCOAT[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F40T8/SPX41
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 40 watts
Rated Average Life 20000 hours
Initial Lumens 3725 lm (297 cp)
Unlock Full Specs
to access all available technical data