60 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
40 W WATTAGE
G13 MEDIUM BIPIN BASE TYPE
20000 LIFE IN HOUR
T8 SHAPE DESIGNATION
COVERGUARD, STARCOAT, SHATTER RESISTANT COATING
3500
85 COLOR RENDERING INDEX
3610 LUMEN INITIAL INTENSITY
ECOLUX[R], COVRGUARD[R], STARCOAT[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 172 V
CURRENT CREST FACTOR 1.7
SIZE 1 INCH DIA
BULB MATERIAL SODA LIME GLASS
GE Lighting
Done
Datasheet
Description
60 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
40 W WATTAGE
G13 MEDIUM BIPIN BASE TYPE
20000 LIFE IN HOUR
T8 SHAPE DESIGNATION
COVERGUARD, STARCOAT, SHATTER RESISTANT COATING
3500
85 COLOR RENDERING INDEX
3610 LUMEN INITIAL INTENSITY
ECOLUX[R], COVRGUARD[R], STARCOAT[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 172 V
CURRENT CREST FACTOR 1.7
SIZE 1 INCH DIA
BULB MATERIAL SODA LIME GLASS
60 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
40 W WATTAGE
G13 MEDIUM BIPIN BASE TYPE
20000 LIFE IN HOUR
T8 SHAPE DESIGNATION
COVERGUARD, STARCOAT, SHATTER RESISTANT COATING
3500
85 COLOR RENDERING INDEX
3610 LUMEN INITIAL INTENSITY
ECOLUX[R], COVRGUARD[R], STARCOAT[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 172 V
CURRENT CREST FACTOR 1.7
SIZE 1 INCH DIA
BULB MATERIAL SODA LIME GLASS