GE Lighting U Bent Fluorescent Lamp F40SWW/U/6

Description
RAPID START TYPE 22.5 INCH NOMINAL LENGTH 12 PER CASE STANDARD PACKAGE 40 W WATTAGE SUPER WARM WHITE STYLE G13 MEDIUM BIPIN BASE TYPE 14000 LIFE IN HOUR T12 SHAPE DESIGNATION 3000 75 COLOR RENDERING INDEX 2800 LUMEN INITIAL INTENSITY 6 INCH LEG SPACING COVRGUARD[R], MOD-U-LINE[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet
Description
RAPID START TYPE 22.5 INCH NOMINAL LENGTH 12 PER CASE STANDARD PACKAGE 40 W WATTAGE SUPER WARM WHITE STYLE G13 MEDIUM BIPIN BASE TYPE 14000 LIFE IN HOUR T12 SHAPE DESIGNATION 3000 75 COLOR RENDERING INDEX 2800 LUMEN INITIAL INTENSITY 6 INCH LEG SPACING COVRGUARD[R], MOD-U-LINE[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bent Fluorescent Lamp - F40SWW/U/6 - GE Lighting
Cleveland, OH, USA
U Bent Fluorescent Lamp
F40SWW/U/6
U Bent Fluorescent Lamp F40SWW/U/6
RAPID START TYPE 22.5 INCH NOMINAL LENGTH 12 PER CASE STANDARD PACKAGE 40 W WATTAGE SUPER WARM WHITE STYLE G13 MEDIUM BIPIN BASE TYPE 14000 LIFE IN HOUR T12 SHAPE DESIGNATION 3000 75 COLOR RENDERING INDEX 2800 LUMEN INITIAL INTENSITY 6 INCH LEG SPACING COVRGUARD[R], MOD-U-LINE[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
  • RAPID START TYPE
  • 22.5 INCH NOMINAL LENGTH
  • 12 PER CASE STANDARD PACKAGE
  • 40 W WATTAGE
  • SUPER WARM WHITE STYLE
  • G13 MEDIUM BIPIN BASE TYPE
  • 14000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 3000
  • 75 COLOR RENDERING INDEX
  • 2800 LUMEN INITIAL INTENSITY
  • 6 INCH LEG SPACING
  • COVRGUARD[R], MOD-U-LINE[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1.5 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F40SWW/U/6
Product Name U Bent Fluorescent Lamp
Base Type Medium; Medium Bipost
Lamp Power 40 watts
Rated Average Life 14000 hours
Initial Lumens 2800 lm (223 cp)
Unlock Full Specs
to access all available technical data