GE Lighting Straight Tube Fluorescent Lamp F40SP41/ECO

Description
RAPID START TYPE 48 INCH NOMINAL LENGTH 30 STANDARD PACKAGE 40 W WATTAGE G13 MEDIUM 2-PIN BASE TYPE 20000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 72 COLOR RENDERING INDEX 3200 LUMEN INITIAL INTENSITY ECOLUX[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet
Description
RAPID START TYPE 48 INCH NOMINAL LENGTH 30 STANDARD PACKAGE 40 W WATTAGE G13 MEDIUM 2-PIN BASE TYPE 20000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 72 COLOR RENDERING INDEX 3200 LUMEN INITIAL INTENSITY ECOLUX[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F40SP41/ECO - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F40SP41/ECO
Straight Tube Fluorescent Lamp F40SP41/ECO
RAPID START TYPE 48 INCH NOMINAL LENGTH 30 STANDARD PACKAGE 40 W WATTAGE G13 MEDIUM 2-PIN BASE TYPE 20000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 72 COLOR RENDERING INDEX 3200 LUMEN INITIAL INTENSITY ECOLUX[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C
  • RAPID START TYPE
  • 48 INCH NOMINAL LENGTH
  • 30 STANDARD PACKAGE
  • 40 W WATTAGE
  • G13 MEDIUM 2-PIN BASE TYPE
  • 20000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 4100
  • 72 COLOR RENDERING INDEX
  • 3200 LUMEN INITIAL INTENSITY
  • ECOLUX[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1.5 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F40SP41/ECO
Product Name Straight Tube Fluorescent Lamp
Base Type Medium; Medium Bipost
Lamp Power 40 watts
Rated Average Life 20000 hours
Initial Lumens 3200 lm (255 cp)
Unlock Full Specs
to access all available technical data

Similar Products

Fly Killer Lights - 7457927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Base Type G13
Rated Average Life 20000 hours
Maximum Overall Length 11.81 inch (300 mm)
View Details
Fluorescent Light Tube Type - T8 - T8 - Tamura Corporation of America
Tamura Corporation of America
Specs
Base Type G13
Lamp Power 9 to 18 watts
Rated Average Life 25000 hours
View Details
CFL PARs and Rs - SKR3015FLWW - MaxLite
Specs
Rated Average Life 8000 hours
Color Rendering Index 84
Color Temperature 2700 K
View Details
Compact Fluorescent Lamp without Ballast - PLC22 - Appleton Electric
Specs
Lamp Power 22 watts
View Details