GE Lighting Straight Tube Fluorescent Lamp F40PL/AQ/ECO

Description
RAPID START TYPE 48 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 40 W WATTAGE G13 MEDIUM 2-PIN BASE TYPE 20000 LIFE IN HOUR T12 SHAPE DESIGNATION 3100 90 COLOR RENDERING INDEX 1900 LUMEN INITIAL INTENSITY COVRGUARD[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C PRIMARY APPLICATION PLANT, TERRARIUM
Datasheet
Description
RAPID START TYPE 48 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 40 W WATTAGE G13 MEDIUM 2-PIN BASE TYPE 20000 LIFE IN HOUR T12 SHAPE DESIGNATION 3100 90 COLOR RENDERING INDEX 1900 LUMEN INITIAL INTENSITY COVRGUARD[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C PRIMARY APPLICATION PLANT, TERRARIUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F40PL/AQ/ECO - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F40PL/AQ/ECO
Straight Tube Fluorescent Lamp F40PL/AQ/ECO
RAPID START TYPE 48 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 40 W WATTAGE G13 MEDIUM 2-PIN BASE TYPE 20000 LIFE IN HOUR T12 SHAPE DESIGNATION 3100 90 COLOR RENDERING INDEX 1900 LUMEN INITIAL INTENSITY COVRGUARD[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C PRIMARY APPLICATION PLANT, TERRARIUM
  • RAPID START TYPE
  • 48 INCH NOMINAL LENGTH
  • 24 STANDARD PACKAGE
  • 40 W WATTAGE
  • G13 MEDIUM 2-PIN BASE TYPE
  • 20000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 3100
  • 90 COLOR RENDERING INDEX
  • 1900 LUMEN INITIAL INTENSITY
  • COVRGUARD[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1.5 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
  • PRIMARY APPLICATION PLANT, TERRARIUM
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F40PL/AQ/ECO
Product Name Straight Tube Fluorescent Lamp
Base Type Medium; Medium Bipost
Lamp Power 40 watts
Rated Average Life 20000 hours
Initial Lumens 1900 lm (151 cp)
Unlock Full Specs
to access all available technical data