RAPID START TYPE
48 INCH NOMINAL LENGTH
24 PER CASE STANDARD PACKAGE
40 W WATTAGE
G13 MEDIUM BI-PIN BASE TYPE
20000 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVRGUARD, SHATTER RESISTANT COATING
3000
82 COLOR RENDERING INDEX
3290 LUMEN INITIAL INTENSITY
APPLICATION KITCHEN, BATHROOM
GE Lighting
Done
Datasheet
Description
RAPID START TYPE
48 INCH NOMINAL LENGTH
24 PER CASE STANDARD PACKAGE
40 W WATTAGE
G13 MEDIUM BI-PIN BASE TYPE
20000 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVRGUARD, SHATTER RESISTANT COATING
3000
82 COLOR RENDERING INDEX
3290 LUMEN INITIAL INTENSITY
APPLICATION KITCHEN, BATHROOM
RAPID START TYPE
48 INCH NOMINAL LENGTH
24 PER CASE STANDARD PACKAGE
40 W WATTAGE
G13 MEDIUM BI-PIN BASE TYPE
20000 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVRGUARD, SHATTER RESISTANT COATING
3000
82 COLOR RENDERING INDEX
3290 LUMEN INITIAL INTENSITY
APPLICATION KITCHEN, BATHROOM