GE Lighting Coated Fluorescent Lamp F40DX/ECO/CVG

Description
48 INCH NOMINAL LENGTH 30 PER CASE STANDARD PACKAGE 40 W WATTAGE DAYLIGHT STYLE G13 MEDIUM BI-PIN BASE TYPE 20000 LIFE IN HOUR T12 SHAPE DESIGNATION COVRGUARD, ECOLUX, LEXAN, SHATTER RESISTANT COATING 6500 90 COLOR RENDERING INDEX 1988 LUMEN INITIAL INTENSITY DIAMETER 1.5 INCH BULB MATERIAL SODALIME MERCURY CONTENT 4.95 MG MINIMUM STARTING TEMPERATURE 10 DEG C APPROVAL UL APPLICABLE STANDARD NSF
Datasheet
Description
48 INCH NOMINAL LENGTH 30 PER CASE STANDARD PACKAGE 40 W WATTAGE DAYLIGHT STYLE G13 MEDIUM BI-PIN BASE TYPE 20000 LIFE IN HOUR T12 SHAPE DESIGNATION COVRGUARD, ECOLUX, LEXAN, SHATTER RESISTANT COATING 6500 90 COLOR RENDERING INDEX 1988 LUMEN INITIAL INTENSITY DIAMETER 1.5 INCH BULB MATERIAL SODALIME MERCURY CONTENT 4.95 MG MINIMUM STARTING TEMPERATURE 10 DEG C APPROVAL UL APPLICABLE STANDARD NSF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coated Fluorescent Lamp - F40DX/ECO/CVG - GE Lighting
Cleveland, OH, USA
Coated Fluorescent Lamp
F40DX/ECO/CVG
Coated Fluorescent Lamp F40DX/ECO/CVG
48 INCH NOMINAL LENGTH 30 PER CASE STANDARD PACKAGE 40 W WATTAGE DAYLIGHT STYLE G13 MEDIUM BI-PIN BASE TYPE 20000 LIFE IN HOUR T12 SHAPE DESIGNATION COVRGUARD, ECOLUX, LEXAN, SHATTER RESISTANT COATING 6500 90 COLOR RENDERING INDEX 1988 LUMEN INITIAL INTENSITY DIAMETER 1.5 INCH BULB MATERIAL SODALIME MERCURY CONTENT 4.95 MG MINIMUM STARTING TEMPERATURE 10 DEG C APPROVAL UL APPLICABLE STANDARD NSF
  • 48 INCH NOMINAL LENGTH
  • 30 PER CASE STANDARD PACKAGE
  • 40 W WATTAGE
  • DAYLIGHT STYLE
  • G13 MEDIUM BI-PIN BASE TYPE
  • 20000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • COVRGUARD, ECOLUX, LEXAN, SHATTER RESISTANT COATING
  • 6500
  • 90 COLOR RENDERING INDEX
  • 1988 LUMEN INITIAL INTENSITY
  • DIAMETER 1.5 INCH
  • BULB MATERIAL SODALIME
  • MERCURY CONTENT 4.95 MG
  • MINIMUM STARTING TEMPERATURE 10 DEG C
  • APPROVAL UL
  • APPLICABLE STANDARD NSF
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F40DX/ECO/CVG
Product Name Coated Fluorescent Lamp
Base Type Medium; Medium Bipost
Lamp Power 40 watts
Rated Average Life 20000 hours
Initial Lumens 1988 lm (158 cp)
Unlock Full Specs
to access all available technical data