GE Lighting Coated Fluorescent Lamp F40CW/ECO/CVGUPC

Description
RAPID START TYPE 48 INCH NOMINAL LENGTH 48 NOMINAL LENGTH IN INCH 30 STANDARD PACKAGE 40 W WATTAGE COOL WHITE STYLE G13 MEDIUM BIPIN BASE TYPE 20000 LIFE IN HOUR T12 SHAPE DESIGNATION COVRGUARD[R], ECOLUX[R], SHATTER RESISTANT COATING 4100 70 COLOR RENDERING INDEX 2950 LUMEN INITIAL INTENSITY 2950 INITIAL INTENSITY IN LUMEN SAF-T-GARD[R] BRAND BULB MATERIAL SODALIME GLASS BULB DIAMETER 1.5 INCH
Datasheet
Description
RAPID START TYPE 48 INCH NOMINAL LENGTH 48 NOMINAL LENGTH IN INCH 30 STANDARD PACKAGE 40 W WATTAGE COOL WHITE STYLE G13 MEDIUM BIPIN BASE TYPE 20000 LIFE IN HOUR T12 SHAPE DESIGNATION COVRGUARD[R], ECOLUX[R], SHATTER RESISTANT COATING 4100 70 COLOR RENDERING INDEX 2950 LUMEN INITIAL INTENSITY 2950 INITIAL INTENSITY IN LUMEN SAF-T-GARD[R] BRAND BULB MATERIAL SODALIME GLASS BULB DIAMETER 1.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coated Fluorescent Lamp - F40CW/ECO/CVGUPC - GE Lighting
Cleveland, OH, USA
Coated Fluorescent Lamp
F40CW/ECO/CVGUPC
Coated Fluorescent Lamp F40CW/ECO/CVGUPC
RAPID START TYPE 48 INCH NOMINAL LENGTH 48 NOMINAL LENGTH IN INCH 30 STANDARD PACKAGE 40 W WATTAGE COOL WHITE STYLE G13 MEDIUM BIPIN BASE TYPE 20000 LIFE IN HOUR T12 SHAPE DESIGNATION COVRGUARD[R], ECOLUX[R], SHATTER RESISTANT COATING 4100 70 COLOR RENDERING INDEX 2950 LUMEN INITIAL INTENSITY 2950 INITIAL INTENSITY IN LUMEN SAF-T-GARD[R] BRAND BULB MATERIAL SODALIME GLASS BULB DIAMETER 1.5 INCH
  • RAPID START TYPE
  • 48 INCH NOMINAL LENGTH
  • 48 NOMINAL LENGTH IN INCH
  • 30 STANDARD PACKAGE
  • 40 W WATTAGE
  • COOL WHITE STYLE
  • G13 MEDIUM BIPIN BASE TYPE
  • 20000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • COVRGUARD[R], ECOLUX[R], SHATTER RESISTANT COATING
  • 4100
  • 70 COLOR RENDERING INDEX
  • 2950 LUMEN INITIAL INTENSITY
  • 2950 INITIAL INTENSITY IN LUMEN
  • SAF-T-GARD[R] BRAND
  • BULB MATERIAL SODALIME GLASS
  • BULB DIAMETER 1.5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F40CW/ECO/CVGUPC
Product Name Coated Fluorescent Lamp
Base Type Medium; Medium Bipost
Lamp Power 40 watts
Rated Average Life 20000 hours
Initial Lumens 2950 lm (235 cp)
Unlock Full Specs
to access all available technical data