GE LightingStraight Tube Fluorescent LampF40BLB-6PK
Description
RAPID START TYPE
40 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
40 W WATTAGE
BLACKLIGHT BLUE STYLE
G13 MEDIUM 2-PIN BASE TYPE
20000 LIFE IN HOUR
T12 SHAPE DESIGNATION
LAMP TYPE LINEAR FLUORESCENT
BULB MATERIAL SODA LIME GLASS
SIZE 1.5 INCH DIA
STARTING TEMPERATURE 10 DEG C
GE Lighting
Done
Datasheet
Description
RAPID START TYPE
40 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
40 W WATTAGE
BLACKLIGHT BLUE STYLE
G13 MEDIUM 2-PIN BASE TYPE
20000 LIFE IN HOUR
T12 SHAPE DESIGNATION
LAMP TYPE LINEAR FLUORESCENT
BULB MATERIAL SODA LIME GLASS
SIZE 1.5 INCH DIA
STARTING TEMPERATURE 10 DEG C
RAPID START TYPE
40 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
40 W WATTAGE
BLACKLIGHT BLUE STYLE
G13 MEDIUM 2-PIN BASE TYPE
20000 LIFE IN HOUR
T12 SHAPE DESIGNATION
LAMP TYPE LINEAR FLUORESCENT
BULB MATERIAL SODA LIME GLASS
SIZE 1.5 INCH DIA
STARTING TEMPERATURE 10 DEG C