INSTANT START, RAPID START TYPE
22.5 INCH NOMINAL LENGTH
12 PER CASE STANDARD PACKAGE
40 W WATTAGE
BLACKLIGHT/BLACKLIGH
T BLUE STYLE
G13 MEDIUM BIPIN BASE TYPE
14000 LIFE IN HOUR
T12 SHAPE DESIGNATION
3-5/8 INCH LEG SPACING
LAMP TYPE LINEAR FLUORESCENT
SIZE 1.5 INCH DIA
STARTING TEMPERATURE 10 DEG C
GE Lighting
Done
Datasheet
Description
INSTANT START, RAPID START TYPE
22.5 INCH NOMINAL LENGTH
12 PER CASE STANDARD PACKAGE
40 W WATTAGE
BLACKLIGHT/BLACKLIGH
T BLUE STYLE
G13 MEDIUM BIPIN BASE TYPE
14000 LIFE IN HOUR
T12 SHAPE DESIGNATION
3-5/8 INCH LEG SPACING
LAMP TYPE LINEAR FLUORESCENT
SIZE 1.5 INCH DIA
STARTING TEMPERATURE 10 DEG C
INSTANT START, RAPID START TYPE
22.5 INCH NOMINAL LENGTH
12 PER CASE STANDARD PACKAGE
40 W WATTAGE
BLACKLIGHT/BLACKLIGH
T BLUE STYLE
G13 MEDIUM BIPIN BASE TYPE
14000 LIFE IN HOUR
T12 SHAPE DESIGNATION
3-5/8 INCH LEG SPACING
LAMP TYPE LINEAR FLUORESCENT
SIZE 1.5 INCH DIA
STARTING TEMPERATURE 10 DEG C