GE Lighting Straight Tube Fluorescent Lamp F40/UT/ECO/UPC

Description
48 INCH NOMINAL LENGTH 48 NOMINAL LENGTH IN INCH 30 STANDARD PACKAGE 40 W WATTAGE COOL WHITE STYLE G13 MEDIUM 2 PIN BASE TYPE 15000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 87 COLOR RENDERING INDEX 2100 LUMEN INITIAL INTENSITY 2100 INITIAL INTENSITY IN LUMEN ECOLUX[R] BRAND BULB MATERIAL SODA LIME GLASS BULB DIAMETER 1 INCH MEAN INTENSITY 1900 LUMEN MINIMUM STARTING TEMPERATURE 50 DEG F
Datasheet
Description
48 INCH NOMINAL LENGTH 48 NOMINAL LENGTH IN INCH 30 STANDARD PACKAGE 40 W WATTAGE COOL WHITE STYLE G13 MEDIUM 2 PIN BASE TYPE 15000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 87 COLOR RENDERING INDEX 2100 LUMEN INITIAL INTENSITY 2100 INITIAL INTENSITY IN LUMEN ECOLUX[R] BRAND BULB MATERIAL SODA LIME GLASS BULB DIAMETER 1 INCH MEAN INTENSITY 1900 LUMEN MINIMUM STARTING TEMPERATURE 50 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F40/UT/ECO/UPC - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F40/UT/ECO/UPC
Straight Tube Fluorescent Lamp F40/UT/ECO/UPC
48 INCH NOMINAL LENGTH 48 NOMINAL LENGTH IN INCH 30 STANDARD PACKAGE 40 W WATTAGE COOL WHITE STYLE G13 MEDIUM 2 PIN BASE TYPE 15000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 87 COLOR RENDERING INDEX 2100 LUMEN INITIAL INTENSITY 2100 INITIAL INTENSITY IN LUMEN ECOLUX[R] BRAND BULB MATERIAL SODA LIME GLASS BULB DIAMETER 1 INCH MEAN INTENSITY 1900 LUMEN MINIMUM STARTING TEMPERATURE 50 DEG F
  • 48 INCH NOMINAL LENGTH
  • 48 NOMINAL LENGTH IN INCH
  • 30 STANDARD PACKAGE
  • 40 W WATTAGE
  • COOL WHITE STYLE
  • G13 MEDIUM 2 PIN BASE TYPE
  • 15000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 4100
  • 87 COLOR RENDERING INDEX
  • 2100 LUMEN INITIAL INTENSITY
  • 2100 INITIAL INTENSITY IN LUMEN
  • ECOLUX[R] BRAND
  • BULB MATERIAL SODA LIME GLASS
  • BULB DIAMETER 1 INCH
  • MEAN INTENSITY 1900 LUMEN
  • MINIMUM STARTING TEMPERATURE 50 DEG F
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F40/UT/ECO/UPC
Product Name Straight Tube Fluorescent Lamp
Base Type Medium; Medium Bipost
Lamp Power 40 watts
Rated Average Life 15000 hours
Initial Lumens 2100 lm (167 cp)
Unlock Full Specs
to access all available technical data