48 INCH NOMINAL LENGTH
30 STANDARD PACKAGE
40 W WATTAGE
G13 MEDIUM BIPIN BASE TYPE
20000 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
2510 LUMEN INITIAL INTENSITY
COVRGUARD[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 101 V
CURRENT CREST FACTOR 1.7
SIZE 1.5 INCH DIA
BULB MATERIAL SODA LIME GLASS
BULB FINISH GOLD
GE Lighting
Done
Datasheet
Description
48 INCH NOMINAL LENGTH
30 STANDARD PACKAGE
40 W WATTAGE
G13 MEDIUM BIPIN BASE TYPE
20000 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
2510 LUMEN INITIAL INTENSITY
COVRGUARD[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 101 V
CURRENT CREST FACTOR 1.7
SIZE 1.5 INCH DIA
BULB MATERIAL SODA LIME GLASS
BULB FINISH GOLD
48 INCH NOMINAL LENGTH
30 STANDARD PACKAGE
40 W WATTAGE
G13 MEDIUM BIPIN BASE TYPE
20000 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
2510 LUMEN INITIAL INTENSITY
COVRGUARD[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 101 V
CURRENT CREST FACTOR 1.7
SIZE 1.5 INCH DIA
BULB MATERIAL SODA LIME GLASS
BULB FINISH GOLD