GE Lighting Straight Tube Fluorescent Lamp F40/GB/ECO/2P

Description
48 INCH NOMINAL LENGTH 9 STANDARD PACKAGE 40 W WATTAGE COOL WHITE STYLE G13 MEDIUM 2-PIN BASE TYPE 20000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 87 COLOR RENDERING INDEX 2900 LUMEN INITIAL INTENSITY ECOLUX[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C PRIMARY APPLICATION GENERAL PURPOSE, GARAGE AND BASEMENT
Datasheet
Description
48 INCH NOMINAL LENGTH 9 STANDARD PACKAGE 40 W WATTAGE COOL WHITE STYLE G13 MEDIUM 2-PIN BASE TYPE 20000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 87 COLOR RENDERING INDEX 2900 LUMEN INITIAL INTENSITY ECOLUX[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C PRIMARY APPLICATION GENERAL PURPOSE, GARAGE AND BASEMENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F40/GB/ECO/2P - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F40/GB/ECO/2P
Straight Tube Fluorescent Lamp F40/GB/ECO/2P
48 INCH NOMINAL LENGTH 9 STANDARD PACKAGE 40 W WATTAGE COOL WHITE STYLE G13 MEDIUM 2-PIN BASE TYPE 20000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 87 COLOR RENDERING INDEX 2900 LUMEN INITIAL INTENSITY ECOLUX[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 10 DEG C PRIMARY APPLICATION GENERAL PURPOSE, GARAGE AND BASEMENT
  • 48 INCH NOMINAL LENGTH
  • 9 STANDARD PACKAGE
  • 40 W WATTAGE
  • COOL WHITE STYLE
  • G13 MEDIUM 2-PIN BASE TYPE
  • 20000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 4100
  • 87 COLOR RENDERING INDEX
  • 2900 LUMEN INITIAL INTENSITY
  • ECOLUX[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1.5 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
  • PRIMARY APPLICATION GENERAL PURPOSE, GARAGE AND BASEMENT
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F40/GB/ECO/2P
Product Name Straight Tube Fluorescent Lamp
Base Type Medium; Medium Bipost
Lamp Power 40 watts
Rated Average Life 20000 hours
Initial Lumens 2900 lm (231 cp)
Unlock Full Specs
to access all available technical data