F40/30BXSPX35-36 -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
GE LightingCompact Fluorescent Lamp without BallastF40/30BXSPX35-36
Description
22.5 INCH OVERALL LENGTH
10 DEG C MIN. STARTING TEMPERATURE
36 STANDARD PACKAGE
40 W WATTAGE
HIGH LUMEN BIAX, PLUG-IN STYLE
2G11 4-PIN BASE TYPE
20000 LIFE IN HOUR
T5 SHAPE DESIGNATION
3500
82 COLOR RENDERING INDEX
3150 LUMEN INITIAL INTENSITY
180 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 120 V
CURRENT RATING 0.32 AMPERE
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
GE Lighting
Done
Datasheet
Description
22.5 INCH OVERALL LENGTH
10 DEG C MIN. STARTING TEMPERATURE
36 STANDARD PACKAGE
40 W WATTAGE
HIGH LUMEN BIAX, PLUG-IN STYLE
2G11 4-PIN BASE TYPE
20000 LIFE IN HOUR
T5 SHAPE DESIGNATION
3500
82 COLOR RENDERING INDEX
3150 LUMEN INITIAL INTENSITY
180 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 120 V
CURRENT RATING 0.32 AMPERE
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
22.5 INCH OVERALL LENGTH
10 DEG C MIN. STARTING TEMPERATURE
36 STANDARD PACKAGE
40 W WATTAGE
HIGH LUMEN BIAX, PLUG-IN STYLE
2G11 4-PIN BASE TYPE
20000 LIFE IN HOUR
T5 SHAPE DESIGNATION
3500
82 COLOR RENDERING INDEX
3150 LUMEN INITIAL INTENSITY
180 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 120 V
CURRENT RATING 0.32 AMPERE
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT