LAMP COMPACT 40W FNFP 10PC/MIN FLUORESCENT. FREE 2 YEAR RADWELL WARRANTY
| GE Lighting | Radwell International | |
|---|---|---|
| Product Category | Fluorescent Lamps | Lamps |
| Product Number | F40/30BX/SPX35 | 20567828 |
| Product Name | Compact Fluorescent Lamp without Ballast | Fluorescent Tube |
| Features | Compact | |
| Base Type | Bi-Pin T5; 2G11 4-Pin | |
| Lamp Power | 40 watts | |
| Rated Average Life | 20000 hours |