F40/25BX841IS/WM -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
GE LightingCompact Fluorescent Lamp without BallastF40/25BX841IS/WM
Description
21.5 INCH OVERALL LENGTH
10 DEG C MIN. STARTING TEMPERATURE
40 STANDARD PACKAGE
25 W WATTAGE
HIGH LUMEN BIAX, PLUG-IN STYLE
2G11 4-PIN BASE TYPE
20000 LIFE IN HOUR
T5 SHAPE DESIGNATION
4100
82 COLOR RENDERING INDEX
2600 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 120 V
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
GE Lighting
Done
Datasheet
Description
21.5 INCH OVERALL LENGTH
10 DEG C MIN. STARTING TEMPERATURE
40 STANDARD PACKAGE
25 W WATTAGE
HIGH LUMEN BIAX, PLUG-IN STYLE
2G11 4-PIN BASE TYPE
20000 LIFE IN HOUR
T5 SHAPE DESIGNATION
4100
82 COLOR RENDERING INDEX
2600 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 120 V
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
21.5 INCH OVERALL LENGTH
10 DEG C MIN. STARTING TEMPERATURE
40 STANDARD PACKAGE
25 W WATTAGE
HIGH LUMEN BIAX, PLUG-IN STYLE
2G11 4-PIN BASE TYPE
20000 LIFE IN HOUR
T5 SHAPE DESIGNATION
4100
82 COLOR RENDERING INDEX
2600 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 120 V
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT