GE Lighting Coated Fluorescent Lamp F39W/T5865ECOCVG

Description
HIGH OUTPUT RAPID START TYPE 33.4 INCH NOMINAL LENGTH 40 STANDARD PACKAGE 39 W WATTAGE G5 MINIATURE BIPIN BASE TYPE 30000 LIFE IN HOUR T5 SHAPE DESIGNATION COVERGUARD, SHATTER RESISTANT COATING 6500 85 COLOR RENDERING INDEX 3250 LUMEN INITIAL INTENSITY COVRGUARD[R] BRAND LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR SIZE 0.625 INCH DIA BULB MATERIAL SODA LIME GLASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coated Fluorescent Lamp - F39W/T5865ECOCVG - GE Lighting
Cleveland, OH, USA
Coated Fluorescent Lamp
F39W/T5865ECOCVG
Coated Fluorescent Lamp F39W/T5865ECOCVG
HIGH OUTPUT RAPID START TYPE 33.4 INCH NOMINAL LENGTH 40 STANDARD PACKAGE 39 W WATTAGE G5 MINIATURE BIPIN BASE TYPE 30000 LIFE IN HOUR T5 SHAPE DESIGNATION COVERGUARD, SHATTER RESISTANT COATING 6500 85 COLOR RENDERING INDEX 3250 LUMEN INITIAL INTENSITY COVRGUARD[R] BRAND LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR SIZE 0.625 INCH DIA BULB MATERIAL SODA LIME GLASS
  • HIGH OUTPUT RAPID START TYPE
  • 33.4 INCH NOMINAL LENGTH
  • 40 STANDARD PACKAGE
  • 39 W WATTAGE
  • G5 MINIATURE BIPIN BASE TYPE
  • 30000 LIFE IN HOUR
  • T5 SHAPE DESIGNATION
  • COVERGUARD, SHATTER RESISTANT COATING
  • 6500
  • 85 COLOR RENDERING INDEX
  • 3250 LUMEN INITIAL INTENSITY
  • COVRGUARD[R] BRAND
  • LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
  • SIZE 0.625 INCH DIA
  • BULB MATERIAL SODA LIME GLASS
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F39W/T5865ECOCVG
Product Name Coated Fluorescent Lamp
Base Type Bi-Pin T5; Miniature Bi-Pin
Lamp Power 39 watts
Rated Average Life 30000 hours
Initial Lumens 3250 lm (259 cp)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1330920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 8 watts
Color Temperature 4000 K
View Details
Lamp - F25T8/830_1315 - McWong International, Inc.
McWong International, Inc.
Specs
Base Type Medium Bi-Pin
Lamp Power 25 watts
Rated Average Life 24000 hours
View Details
Automotive - Trunk/Cargo Area - 922 - 13274 - Kennedy Webster Electric Co.
Specs
Lamp Power 13 watts
Rated Average Life 200 hours
Maximum Overall Length 1.49 inch (37.85 mm)
View Details
Light Bulbs -  - Cree, Inc.
Cree, Inc.
Specs
Features Compact
View Details