F382D/827/4P -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
GE LightingCompact Fluorescent Lamp without BallastF382D/827/4P
Description
8.1 INCH OVERALL LENGTH
-4 DEG C MIN. STARTING TEMPERATURE
20 STANDARD PACKAGE
38 W WATTAGE
PLUG-IN STYLE
GR10Q-4 4-PIN BASE TYPE
10000 LIFE IN HOUR
T6 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
2850 LUMEN INITIAL INTENSITY
180 W INCANDESCENT EQUIVALENT
2D[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 198 V
CURRENT RATING 5.25 AMPERE
SUPPLY CURRENT FREQUENCY 20 HZ
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
GE Lighting
Done
Datasheet
Description
8.1 INCH OVERALL LENGTH
-4 DEG C MIN. STARTING TEMPERATURE
20 STANDARD PACKAGE
38 W WATTAGE
PLUG-IN STYLE
GR10Q-4 4-PIN BASE TYPE
10000 LIFE IN HOUR
T6 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
2850 LUMEN INITIAL INTENSITY
180 W INCANDESCENT EQUIVALENT
2D[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 198 V
CURRENT RATING 5.25 AMPERE
SUPPLY CURRENT FREQUENCY 20 HZ
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
8.1 INCH OVERALL LENGTH
-4 DEG C MIN. STARTING TEMPERATURE
20 STANDARD PACKAGE
38 W WATTAGE
PLUG-IN STYLE
GR10Q-4 4-PIN BASE TYPE
10000 LIFE IN HOUR
T6 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
2850 LUMEN INITIAL INTENSITY
180 W INCANDESCENT EQUIVALENT
2D[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
VOLTAGE RATING 198 V
CURRENT RATING 5.25 AMPERE
SUPPLY CURRENT FREQUENCY 20 HZ
CURRENT CREST FACTOR 1.7
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT