GE Lighting Straight Tube Fluorescent Lamp F36T12/SGN/HO

Description
HIGH OUTPUT, RAPID START TYPE 36 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 45 W WATTAGE R17D RECESSED DOUBLE CONTACT BASE TYPE 9000 LIFE IN HOUR T12 SHAPE DESIGNATION 5400 82 COLOR RENDERING INDEX 2150 LUMEN INITIAL INTENSITY DIAMETER 1.5 INCH TEMPERATURE RATING -29 DEG C MERCURY CONTENT 60 MILLIGRAM
Datasheet
Description
HIGH OUTPUT, RAPID START TYPE 36 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 45 W WATTAGE R17D RECESSED DOUBLE CONTACT BASE TYPE 9000 LIFE IN HOUR T12 SHAPE DESIGNATION 5400 82 COLOR RENDERING INDEX 2150 LUMEN INITIAL INTENSITY DIAMETER 1.5 INCH TEMPERATURE RATING -29 DEG C MERCURY CONTENT 60 MILLIGRAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F36T12/SGN/HO - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F36T12/SGN/HO
Straight Tube Fluorescent Lamp F36T12/SGN/HO
HIGH OUTPUT, RAPID START TYPE 36 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 45 W WATTAGE R17D RECESSED DOUBLE CONTACT BASE TYPE 9000 LIFE IN HOUR T12 SHAPE DESIGNATION 5400 82 COLOR RENDERING INDEX 2150 LUMEN INITIAL INTENSITY DIAMETER 1.5 INCH TEMPERATURE RATING -29 DEG C MERCURY CONTENT 60 MILLIGRAM
  • HIGH OUTPUT, RAPID START TYPE
  • 36 INCH NOMINAL LENGTH
  • 24 PER CASE STANDARD PACKAGE
  • 45 W WATTAGE
  • R17D RECESSED DOUBLE CONTACT BASE TYPE
  • 9000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 5400
  • 82 COLOR RENDERING INDEX
  • 2150 LUMEN INITIAL INTENSITY
  • DIAMETER 1.5 INCH
  • TEMPERATURE RATING -29 DEG C
  • MERCURY CONTENT 60 MILLIGRAM
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F36T12/SGN/HO
Product Name Straight Tube Fluorescent Lamp
Base Type R17D Recessed Double Contact
Lamp Power 45 watts
Rated Average Life 9000 hours
Initial Lumens 2150 lm (171 cp)
Unlock Full Specs
to access all available technical data