GE Lighting Straight Tube Fluorescent Lamp F35W/T5/835/ECO

Description
HIGH EFFICIENCY RAPID START TYPE 57.1 INCH NOMINAL LENGTH 40 PER CASE STANDARD PACKAGE 35 W WATTAGE G5 MINIATURE BIPIN BASE TYPE 30000 (3 HR RAPID START) LIFE IN HOUR T5 SHAPE DESIGNATION 3500 85 COLOR RENDERING INDEX 3650 LUMEN INITIAL INTENSITY ECOLUX[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.625 INCH DIA STARTING TEMPERATURE -20 DEG C
Datasheet
Description
HIGH EFFICIENCY RAPID START TYPE 57.1 INCH NOMINAL LENGTH 40 PER CASE STANDARD PACKAGE 35 W WATTAGE G5 MINIATURE BIPIN BASE TYPE 30000 (3 HR RAPID START) LIFE IN HOUR T5 SHAPE DESIGNATION 3500 85 COLOR RENDERING INDEX 3650 LUMEN INITIAL INTENSITY ECOLUX[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.625 INCH DIA STARTING TEMPERATURE -20 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F35W/T5/835/ECO - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F35W/T5/835/ECO
Straight Tube Fluorescent Lamp F35W/T5/835/ECO
HIGH EFFICIENCY RAPID START TYPE 57.1 INCH NOMINAL LENGTH 40 PER CASE STANDARD PACKAGE 35 W WATTAGE G5 MINIATURE BIPIN BASE TYPE 30000 (3 HR RAPID START) LIFE IN HOUR T5 SHAPE DESIGNATION 3500 85 COLOR RENDERING INDEX 3650 LUMEN INITIAL INTENSITY ECOLUX[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 0.625 INCH DIA STARTING TEMPERATURE -20 DEG C
  • HIGH EFFICIENCY RAPID START TYPE
  • 57.1 INCH NOMINAL LENGTH
  • 40 PER CASE STANDARD PACKAGE
  • 35 W WATTAGE
  • G5 MINIATURE BIPIN BASE TYPE
  • 30000 (3 HR RAPID START) LIFE IN HOUR
  • T5 SHAPE DESIGNATION
  • 3500
  • 85 COLOR RENDERING INDEX
  • 3650 LUMEN INITIAL INTENSITY
  • ECOLUX[R], STARCOAT[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 0.625 INCH DIA
  • STARTING TEMPERATURE -20 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F35W/T5/835/ECO
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T5; Miniature Bi-Pin
Lamp Power 35 watts
Rated Average Life 30000 hours
Initial Lumens 3650 lm (291 cp)
Unlock Full Specs
to access all available technical data