GE Lighting Straight Tube Fluorescent Lamp F35T5/865/WM/ECO

Description
RAPID START, HIGH EFFICIENCY TYPE 57.1 INCH NOMINAL LENGTH 40 PER CASE STANDARD PACKAGE 33 W WATTAGE G5 MINIATURE 2-PIN BASE TYPE 25000 LIFE IN HOUR T5 SHAPE DESIGNATION 6500 85 COLOR RENDERING INDEX 3400 LUMEN INITIAL INTENSITY DIAMETER 0.62 INCH TEMPERATURE RATING -20 DEG C MERCURY CONTENT 2.5 MILLIGRAM APPLICATION COMMERCIAL, ENERGY SAVING
Datasheet
Description
RAPID START, HIGH EFFICIENCY TYPE 57.1 INCH NOMINAL LENGTH 40 PER CASE STANDARD PACKAGE 33 W WATTAGE G5 MINIATURE 2-PIN BASE TYPE 25000 LIFE IN HOUR T5 SHAPE DESIGNATION 6500 85 COLOR RENDERING INDEX 3400 LUMEN INITIAL INTENSITY DIAMETER 0.62 INCH TEMPERATURE RATING -20 DEG C MERCURY CONTENT 2.5 MILLIGRAM APPLICATION COMMERCIAL, ENERGY SAVING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F35T5/865/WM/ECO - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F35T5/865/WM/ECO
Straight Tube Fluorescent Lamp F35T5/865/WM/ECO
RAPID START, HIGH EFFICIENCY TYPE 57.1 INCH NOMINAL LENGTH 40 PER CASE STANDARD PACKAGE 33 W WATTAGE G5 MINIATURE 2-PIN BASE TYPE 25000 LIFE IN HOUR T5 SHAPE DESIGNATION 6500 85 COLOR RENDERING INDEX 3400 LUMEN INITIAL INTENSITY DIAMETER 0.62 INCH TEMPERATURE RATING -20 DEG C MERCURY CONTENT 2.5 MILLIGRAM APPLICATION COMMERCIAL, ENERGY SAVING
  • RAPID START, HIGH EFFICIENCY TYPE
  • 57.1 INCH NOMINAL LENGTH
  • 40 PER CASE STANDARD PACKAGE
  • 33 W WATTAGE
  • G5 MINIATURE 2-PIN BASE TYPE
  • 25000 LIFE IN HOUR
  • T5 SHAPE DESIGNATION
  • 6500
  • 85 COLOR RENDERING INDEX
  • 3400 LUMEN INITIAL INTENSITY
  • DIAMETER 0.62 INCH
  • TEMPERATURE RATING -20 DEG C
  • MERCURY CONTENT 2.5 MILLIGRAM
  • APPLICATION COMMERCIAL, ENERGY SAVING
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F35T5/865/WM/ECO
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T5; Miniature Bi-Pin
Lamp Power 33 watts
Rated Average Life 25000 hours
Initial Lumens 3400 lm (271 cp)
Unlock Full Specs
to access all available technical data