GE Lighting U Bent Fluorescent Lamp F35/CX41/U6WMUPC

Description
23 INCH NOMINAL LENGTH 23 NOMINAL LENGTH IN INCH 12 PER CASE STANDARD PACKAGE 35 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 14000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 87 COLOR RENDERING INDEX 2300 LUMEN INITIAL INTENSITY 2300 INITIAL INTENSITY IN LUMEN BULB MATERIAL SODA LIME
Datasheet
Description
23 INCH NOMINAL LENGTH 23 NOMINAL LENGTH IN INCH 12 PER CASE STANDARD PACKAGE 35 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 14000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 87 COLOR RENDERING INDEX 2300 LUMEN INITIAL INTENSITY 2300 INITIAL INTENSITY IN LUMEN BULB MATERIAL SODA LIME
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bent Fluorescent Lamp - F35/CX41/U6WMUPC - GE Lighting
Cleveland, OH, USA
U Bent Fluorescent Lamp
F35/CX41/U6WMUPC
U Bent Fluorescent Lamp F35/CX41/U6WMUPC
23 INCH NOMINAL LENGTH 23 NOMINAL LENGTH IN INCH 12 PER CASE STANDARD PACKAGE 35 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 14000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 87 COLOR RENDERING INDEX 2300 LUMEN INITIAL INTENSITY 2300 INITIAL INTENSITY IN LUMEN BULB MATERIAL SODA LIME
  • 23 INCH NOMINAL LENGTH
  • 23 NOMINAL LENGTH IN INCH
  • 12 PER CASE STANDARD PACKAGE
  • 35 W WATTAGE
  • G13 MEDIUM BIPIN BASE TYPE
  • 14000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 4100
  • 87 COLOR RENDERING INDEX
  • 2300 LUMEN INITIAL INTENSITY
  • 2300 INITIAL INTENSITY IN LUMEN
  • BULB MATERIAL SODA LIME
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F35/CX41/U6WMUPC
Product Name U Bent Fluorescent Lamp
Base Type Medium; Medium Bipost
Lamp Power 35 watts
Rated Average Life 14000 hours
Initial Lumens 2300 lm (183 cp)
Unlock Full Specs
to access all available technical data