GE Lighting U Bent Fluorescent Lamp F35/CW/C/U6/WM

Description
ENERGY SAVER TYPE 22.5 INCH NOMINAL LENGTH 12 PER CASE STANDARD PACKAGE 35 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 14000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 87 COLOR RENDERING INDEX 1650 LUMEN INITIAL INTENSITY 6 INCH LEG SPACING WATT-MISER[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH STARTING TEMPERATURE 15 DEG C
Datasheet
Description
ENERGY SAVER TYPE 22.5 INCH NOMINAL LENGTH 12 PER CASE STANDARD PACKAGE 35 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 14000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 87 COLOR RENDERING INDEX 1650 LUMEN INITIAL INTENSITY 6 INCH LEG SPACING WATT-MISER[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH STARTING TEMPERATURE 15 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bent Fluorescent Lamp - F35/CW/C/U6/WM - GE Lighting
Cleveland, OH, USA
U Bent Fluorescent Lamp
F35/CW/C/U6/WM
U Bent Fluorescent Lamp F35/CW/C/U6/WM
ENERGY SAVER TYPE 22.5 INCH NOMINAL LENGTH 12 PER CASE STANDARD PACKAGE 35 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 14000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 87 COLOR RENDERING INDEX 1650 LUMEN INITIAL INTENSITY 6 INCH LEG SPACING WATT-MISER[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH STARTING TEMPERATURE 15 DEG C
  • ENERGY SAVER TYPE
  • 22.5 INCH NOMINAL LENGTH
  • 12 PER CASE STANDARD PACKAGE
  • 35 W WATTAGE
  • G13 MEDIUM BIPIN BASE TYPE
  • 14000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 4100
  • 87 COLOR RENDERING INDEX
  • 1650 LUMEN INITIAL INTENSITY
  • 6 INCH LEG SPACING
  • WATT-MISER[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1.5 INCH
  • STARTING TEMPERATURE 15 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F35/CW/C/U6/WM
Product Name U Bent Fluorescent Lamp
Base Type Medium; Medium Bipost
Lamp Power 35 watts
Rated Average Life 14000 hours
Initial Lumens 1650 lm (131 cp)
Unlock Full Specs
to access all available technical data