GE LightingCoated Fluorescent LampF34CWRSWMECO/CVG
Description
RAPID START, ENERGY SAVER TYPE
48 INCH NOMINAL LENGTH
30 STANDARD PACKAGE
34 W WATTAGE
COOL WHITE STYLE
G13 MEDIUM BIPIN BASE TYPE
20000 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVERGUARD, ECOLUX, SHATTER RESISTANT COATING
4100
60 COLOR RENDERING INDEX
2570 LUMEN INITIAL INTENSITY
ECOLUX[R], COVRGUARD[R], WATT-MISER[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 79 V
CURRENT CREST FACTOR 1.7
SIZE 1.5 INCH DIA
BULB MATERIAL SODA LIME GLASS
GE Lighting
Done
Datasheet
Description
RAPID START, ENERGY SAVER TYPE
48 INCH NOMINAL LENGTH
30 STANDARD PACKAGE
34 W WATTAGE
COOL WHITE STYLE
G13 MEDIUM BIPIN BASE TYPE
20000 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVERGUARD, ECOLUX, SHATTER RESISTANT COATING
4100
60 COLOR RENDERING INDEX
2570 LUMEN INITIAL INTENSITY
ECOLUX[R], COVRGUARD[R], WATT-MISER[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 79 V
CURRENT CREST FACTOR 1.7
SIZE 1.5 INCH DIA
BULB MATERIAL SODA LIME GLASS
RAPID START, ENERGY SAVER TYPE
48 INCH NOMINAL LENGTH
30 STANDARD PACKAGE
34 W WATTAGE
COOL WHITE STYLE
G13 MEDIUM BIPIN BASE TYPE
20000 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVERGUARD, ECOLUX, SHATTER RESISTANT COATING
4100
60 COLOR RENDERING INDEX
2570 LUMEN INITIAL INTENSITY
ECOLUX[R], COVRGUARD[R], WATT-MISER[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 79 V
CURRENT CREST FACTOR 1.7
SIZE 1.5 INCH DIA
BULB MATERIAL SODA LIME GLASS