GE Lighting Coated Fluorescent Lamp F34CW/WMECOCVGUP

Description
RAPID START, ENERGY SAVING TYPE 48 INCH NOMINAL LENGTH 48 NOMINAL LENGTH IN INCH 30 STANDARD PACKAGE 34 W WATTAGE COOL WHITE STYLE G13 MEDIUM BIPIN BASE TYPE 20000 LIFE IN HOUR T12 SHAPE DESIGNATION COVRGUARD[R], ECOLUX[R], SHATTER RESISTANT COATING 4100 60 COLOR RENDERING INDEX 2570 LUMEN INITIAL INTENSITY 2570 INITIAL INTENSITY IN LUMEN WATT-MISER[R] BRAND BULB MATERIAL SODALIME GLASS BULB DIAMETER 1.5 INCH
Datasheet
Description
RAPID START, ENERGY SAVING TYPE 48 INCH NOMINAL LENGTH 48 NOMINAL LENGTH IN INCH 30 STANDARD PACKAGE 34 W WATTAGE COOL WHITE STYLE G13 MEDIUM BIPIN BASE TYPE 20000 LIFE IN HOUR T12 SHAPE DESIGNATION COVRGUARD[R], ECOLUX[R], SHATTER RESISTANT COATING 4100 60 COLOR RENDERING INDEX 2570 LUMEN INITIAL INTENSITY 2570 INITIAL INTENSITY IN LUMEN WATT-MISER[R] BRAND BULB MATERIAL SODALIME GLASS BULB DIAMETER 1.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coated Fluorescent Lamp - F34CW/WMECOCVGUP - GE Lighting
Cleveland, OH, USA
Coated Fluorescent Lamp
F34CW/WMECOCVGUP
Coated Fluorescent Lamp F34CW/WMECOCVGUP
RAPID START, ENERGY SAVING TYPE 48 INCH NOMINAL LENGTH 48 NOMINAL LENGTH IN INCH 30 STANDARD PACKAGE 34 W WATTAGE COOL WHITE STYLE G13 MEDIUM BIPIN BASE TYPE 20000 LIFE IN HOUR T12 SHAPE DESIGNATION COVRGUARD[R], ECOLUX[R], SHATTER RESISTANT COATING 4100 60 COLOR RENDERING INDEX 2570 LUMEN INITIAL INTENSITY 2570 INITIAL INTENSITY IN LUMEN WATT-MISER[R] BRAND BULB MATERIAL SODALIME GLASS BULB DIAMETER 1.5 INCH
  • RAPID START, ENERGY SAVING TYPE
  • 48 INCH NOMINAL LENGTH
  • 48 NOMINAL LENGTH IN INCH
  • 30 STANDARD PACKAGE
  • 34 W WATTAGE
  • COOL WHITE STYLE
  • G13 MEDIUM BIPIN BASE TYPE
  • 20000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • COVRGUARD[R], ECOLUX[R], SHATTER RESISTANT COATING
  • 4100
  • 60 COLOR RENDERING INDEX
  • 2570 LUMEN INITIAL INTENSITY
  • 2570 INITIAL INTENSITY IN LUMEN
  • WATT-MISER[R] BRAND
  • BULB MATERIAL SODALIME GLASS
  • BULB DIAMETER 1.5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F34CW/WMECOCVGUP
Product Name Coated Fluorescent Lamp
Base Type Medium; Medium Bipost
Lamp Power 34 watts
Rated Average Life 20000 hours
Initial Lumens 2570 lm (205 cp)
Unlock Full Specs
to access all available technical data