FLUORESCENT LAMP, 32 WATT, 4 PIN, 2200 LUMENS. FREE 2 YEAR RADWELL WARRANTY
| GE Lighting | Radwell International | |
|---|---|---|
| Product Category | Fluorescent Lamps | Lamps |
| Product Number | F32TBX/841/A/ECO | 68340063 |
| Product Name | Compact Fluorescent Lamp without Ballast | Fluorescent Tube |
| Features | Compact | |
| Base Type | GX24Q-3 4-Pin | |
| Lamp Power | 32 watts | |
| Rated Average Life | 17000 hours |