GE Lighting Compact Fluorescent Lamp without Ballast F32TBX/830/A/ECO

Description
5.5 INCH OVERALL LENGTH 0 DEG C MIN. STARTING TEMPERATURE 10 STANDARD PACKAGE 32 W WATTAGE TRIPLE BIAX, PLUG-IN STYLE GX24Q-3 4-PIN BASE TYPE 17000 LIFE IN HOUR T4 SHAPE DESIGNATION 3000 82 COLOR RENDERING INDEX 2400 LUMEN INITIAL INTENSITY 150 W INCANDESCENT EQUIVALENT ECOLUX[R] BRAND LAMP TYPE COMPACT FLUORESCENT-PLUG-IN VOLTAGE RATING 120 V CURRENT RATING 0.32 AMPERE SUPPLY CURRENT FREQUENCY 20 HZ CURRENT CREST FACTOR 1.7 PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
Datasheet
Description
5.5 INCH OVERALL LENGTH 0 DEG C MIN. STARTING TEMPERATURE 10 STANDARD PACKAGE 32 W WATTAGE TRIPLE BIAX, PLUG-IN STYLE GX24Q-3 4-PIN BASE TYPE 17000 LIFE IN HOUR T4 SHAPE DESIGNATION 3000 82 COLOR RENDERING INDEX 2400 LUMEN INITIAL INTENSITY 150 W INCANDESCENT EQUIVALENT ECOLUX[R] BRAND LAMP TYPE COMPACT FLUORESCENT-PLUG-IN VOLTAGE RATING 120 V CURRENT RATING 0.32 AMPERE SUPPLY CURRENT FREQUENCY 20 HZ CURRENT CREST FACTOR 1.7 PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Fluorescent Lamp without Ballast - F32TBX/830/A/ECO - GE Lighting
Cleveland, OH, USA
Compact Fluorescent Lamp without Ballast
F32TBX/830/A/ECO
Compact Fluorescent Lamp without Ballast F32TBX/830/A/ECO
5.5 INCH OVERALL LENGTH 0 DEG C MIN. STARTING TEMPERATURE 10 STANDARD PACKAGE 32 W WATTAGE TRIPLE BIAX, PLUG-IN STYLE GX24Q-3 4-PIN BASE TYPE 17000 LIFE IN HOUR T4 SHAPE DESIGNATION 3000 82 COLOR RENDERING INDEX 2400 LUMEN INITIAL INTENSITY 150 W INCANDESCENT EQUIVALENT ECOLUX[R] BRAND LAMP TYPE COMPACT FLUORESCENT-PLUG-IN VOLTAGE RATING 120 V CURRENT RATING 0.32 AMPERE SUPPLY CURRENT FREQUENCY 20 HZ CURRENT CREST FACTOR 1.7 PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
  • 5.5 INCH OVERALL LENGTH
  • 0 DEG C MIN. STARTING TEMPERATURE
  • 10 STANDARD PACKAGE
  • 32 W WATTAGE
  • TRIPLE BIAX, PLUG-IN STYLE
  • GX24Q-3 4-PIN BASE TYPE
  • 17000 LIFE IN HOUR
  • T4 SHAPE DESIGNATION
  • 3000
  • 82 COLOR RENDERING INDEX
  • 2400 LUMEN INITIAL INTENSITY
  • 150 W INCANDESCENT EQUIVALENT
  • ECOLUX[R] BRAND
  • LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
  • VOLTAGE RATING 120 V
  • CURRENT RATING 0.32 AMPERE
  • SUPPLY CURRENT FREQUENCY 20 HZ
  • CURRENT CREST FACTOR 1.7
  • PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
Supplier's Site Datasheet
Willingboro, NJ, United States
Fluorescent Tube
104321429
Fluorescent Tube 104321429
FLUORESCENT LIGHT, COMPACT, BULB SHAPE - T4, 32 W, 4 PIN, COLOR TEMP - 3000 K. FREE 2 YEAR RADWELL WARRANTY

FLUORESCENT LIGHT, COMPACT, BULB SHAPE - T4, 32 W, 4 PIN, COLOR TEMP - 3000 K. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  GE Lighting Radwell International
Product Category Fluorescent Lamps Lamps
Product Number F32TBX/830/A/ECO 104321429
Product Name Compact Fluorescent Lamp without Ballast Fluorescent Tube
Features Compact
Base Type GX24Q-3 4-Pin
Lamp Power 32 watts
Rated Average Life 17000 hours
Unlock Full Specs
to access all available technical data