GE LightingCoated Fluorescent LampF32T8XLSPX50HCVG
Description
ULTRA ENERGY SAVER, INSTANT START, RAPID START TYPE
48 INCH NOMINAL LENGTH
36 STANDARD PACKAGE
32 W WATTAGE
G13 MEDIUM BIPIN BASE TYPE
25000 (3 HR INSTANT START), 36000 (3 HR RAPID START) LIFE IN HOUR
T8 SHAPE DESIGNATION
COVERGUARD, STARCOAT, SHATTER RESISTANT COATING
5000
85 COLOR RENDERING INDEX
2910 LUMEN INITIAL INTENSITY
ECOLUX[R], COVRGUARD[R], STARCOAT[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 137 V
CURRENT CREST FACTOR 1.7
SIZE 1 INCH DIA
BULB MATERIAL SODA LIME GLASS
GE Lighting
Done
Datasheet
Description
ULTRA ENERGY SAVER, INSTANT START, RAPID START TYPE
48 INCH NOMINAL LENGTH
36 STANDARD PACKAGE
32 W WATTAGE
G13 MEDIUM BIPIN BASE TYPE
25000 (3 HR INSTANT START), 36000 (3 HR RAPID START) LIFE IN HOUR
T8 SHAPE DESIGNATION
COVERGUARD, STARCOAT, SHATTER RESISTANT COATING
5000
85 COLOR RENDERING INDEX
2910 LUMEN INITIAL INTENSITY
ECOLUX[R], COVRGUARD[R], STARCOAT[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 137 V
CURRENT CREST FACTOR 1.7
SIZE 1 INCH DIA
BULB MATERIAL SODA LIME GLASS
ULTRA ENERGY SAVER, INSTANT START, RAPID START TYPE
48 INCH NOMINAL LENGTH
36 STANDARD PACKAGE
32 W WATTAGE
G13 MEDIUM BIPIN BASE TYPE
25000 (3 HR INSTANT START), 36000 (3 HR RAPID START) LIFE IN HOUR
T8 SHAPE DESIGNATION
COVERGUARD, STARCOAT, SHATTER RESISTANT COATING
5000
85 COLOR RENDERING INDEX
2910 LUMEN INITIAL INTENSITY
ECOLUX[R], COVRGUARD[R], STARCOAT[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 137 V
CURRENT CREST FACTOR 1.7
SIZE 1 INCH DIA
BULB MATERIAL SODA LIME GLASS
ULTRA ENERGY SAVER, INSTANT START, RAPID START TYPE
48 INCH NOMINAL LENGTH
36 STANDARD PACKAGE
32 W WATTAGE
G13 MEDIUM BIPIN BASE TYPE
25000 (3 HR INSTANT START), 36000 (3 HR RAPID START) LIFE IN HOUR