GE Lighting Coated Fluorescent Lamp F32T8XLSPX50ECVG

Description
INSTANT START, RAPID START TYPE 48 INCH NOMINAL LENGTH 36 STANDARD PACKAGE 32 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 25000 (3 HR INSTANT START), 36000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION COVERGUARD, STARCOAT, SHATTER RESISTANT COATING 5000 82 COLOR RENDERING INDEX 2715 LUMEN INITIAL INTENSITY ECOLUX[R] BRAND LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR SIZE 1 INCH DIA BULB MATERIAL SODA LIME GLASS
Datasheet
Description
INSTANT START, RAPID START TYPE 48 INCH NOMINAL LENGTH 36 STANDARD PACKAGE 32 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 25000 (3 HR INSTANT START), 36000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION COVERGUARD, STARCOAT, SHATTER RESISTANT COATING 5000 82 COLOR RENDERING INDEX 2715 LUMEN INITIAL INTENSITY ECOLUX[R] BRAND LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR SIZE 1 INCH DIA BULB MATERIAL SODA LIME GLASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coated Fluorescent Lamp - F32T8XLSPX50ECVG - GE Lighting
Cleveland, OH, USA
Coated Fluorescent Lamp
F32T8XLSPX50ECVG
Coated Fluorescent Lamp F32T8XLSPX50ECVG
INSTANT START, RAPID START TYPE 48 INCH NOMINAL LENGTH 36 STANDARD PACKAGE 32 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 25000 (3 HR INSTANT START), 36000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION COVERGUARD, STARCOAT, SHATTER RESISTANT COATING 5000 82 COLOR RENDERING INDEX 2715 LUMEN INITIAL INTENSITY ECOLUX[R] BRAND LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR SIZE 1 INCH DIA BULB MATERIAL SODA LIME GLASS
  • INSTANT START, RAPID START TYPE
  • 48 INCH NOMINAL LENGTH
  • 36 STANDARD PACKAGE
  • 32 W WATTAGE
  • G13 MEDIUM BIPIN BASE TYPE
  • 25000 (3 HR INSTANT START), 36000 (3 HR RAPID START) LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • COVERGUARD, STARCOAT, SHATTER RESISTANT COATING
  • 5000
  • 82 COLOR RENDERING INDEX
  • 2715 LUMEN INITIAL INTENSITY
  • ECOLUX[R] BRAND
  • LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
  • SIZE 1 INCH DIA
  • BULB MATERIAL SODA LIME GLASS
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F32T8XLSPX50ECVG
Product Name Coated Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 32 watts
Rated Average Life 25000 to 36000 hours
Initial Lumens 2715 lm (216 cp)
Unlock Full Specs
to access all available technical data