GE Lighting Coated Fluorescent Lamp F32T8XLSPX35HCVG

Description
ULTRA ENERGY SAVER, INSTANT START, RAPID START TYPE 48 INCH NOMINAL LENGTH 36 STANDARD PACKAGE 32 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 25000 (3 HR INSTANT START), 40000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION COVERGUARD, STARCOAT, SHATTER RESISTANT COATING 3500 85 COLOR RENDERING INDEX 3007 LUMEN INITIAL INTENSITY ECOLUX[R], COVRGUARD[R], STARCOAT[R] BRAND LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR VOLTAGE RATING 137 V CURRENT CREST FACTOR 1.7 SIZE 1 INCH DIA BULB MATERIAL SODA LIME GLASS
Datasheet
Description
ULTRA ENERGY SAVER, INSTANT START, RAPID START TYPE 48 INCH NOMINAL LENGTH 36 STANDARD PACKAGE 32 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 25000 (3 HR INSTANT START), 40000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION COVERGUARD, STARCOAT, SHATTER RESISTANT COATING 3500 85 COLOR RENDERING INDEX 3007 LUMEN INITIAL INTENSITY ECOLUX[R], COVRGUARD[R], STARCOAT[R] BRAND LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR VOLTAGE RATING 137 V CURRENT CREST FACTOR 1.7 SIZE 1 INCH DIA BULB MATERIAL SODA LIME GLASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coated Fluorescent Lamp - F32T8XLSPX35HCVG - GE Lighting
Cleveland, OH, USA
Coated Fluorescent Lamp
F32T8XLSPX35HCVG
Coated Fluorescent Lamp F32T8XLSPX35HCVG
ULTRA ENERGY SAVER, INSTANT START, RAPID START TYPE 48 INCH NOMINAL LENGTH 36 STANDARD PACKAGE 32 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 25000 (3 HR INSTANT START), 40000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION COVERGUARD, STARCOAT, SHATTER RESISTANT COATING 3500 85 COLOR RENDERING INDEX 3007 LUMEN INITIAL INTENSITY ECOLUX[R], COVRGUARD[R], STARCOAT[R] BRAND LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR VOLTAGE RATING 137 V CURRENT CREST FACTOR 1.7 SIZE 1 INCH DIA BULB MATERIAL SODA LIME GLASS
  • ULTRA ENERGY SAVER, INSTANT START, RAPID START TYPE
  • 48 INCH NOMINAL LENGTH
  • 36 STANDARD PACKAGE
  • 32 W WATTAGE
  • G13 MEDIUM BIPIN BASE TYPE
  • 25000 (3 HR INSTANT START), 40000 (3 HR RAPID START) LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • COVERGUARD, STARCOAT, SHATTER RESISTANT COATING
  • 3500
  • 85 COLOR RENDERING INDEX
  • 3007 LUMEN INITIAL INTENSITY
  • ECOLUX[R], COVRGUARD[R], STARCOAT[R] BRAND
  • LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
  • VOLTAGE RATING 137 V
  • CURRENT CREST FACTOR 1.7
  • SIZE 1 INCH DIA
  • BULB MATERIAL SODA LIME GLASS
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F32T8XLSPX35HCVG
Product Name Coated Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 32 watts
Rated Average Life 25000 to 40000 hours
Initial Lumens 3007 lm (239 cp)
Unlock Full Specs
to access all available technical data

Similar Products

Fluorescent Tubes - 296831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 11.81 inch (300 mm)
View Details
Straight Tube Fluorescent Lamp - F72T12/CW/VHO/25272 - OSRAM SYLVANIA, Inc.
Specs
Base Type Recessed Double Contact T-8
Lamp Power 195 watts
Rated Average Life 10000 hours
View Details
Compact Fluorescent Lamp without Ballast - LPLF22Q - RAB Lighting
Specs
Features Compact
Lamp Power 22 watts
View Details