GE Lighting Straight Tube Fluorescent Lamp F32T8XLSPX30HLEC

Description
ENERGY SAVER, INSTANT START, RAPID START TYPE 48 INCH NOMINAL LENGTH 36 PER CASE STANDARD PACKAGE 32 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 25000 (3 HR INSTANT START), 40000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION 3000 85 COLOR RENDERING INDEX 3100 LUMEN INITIAL INTENSITY ECOLUX[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet
Description
ENERGY SAVER, INSTANT START, RAPID START TYPE 48 INCH NOMINAL LENGTH 36 PER CASE STANDARD PACKAGE 32 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 25000 (3 HR INSTANT START), 40000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION 3000 85 COLOR RENDERING INDEX 3100 LUMEN INITIAL INTENSITY ECOLUX[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F32T8XLSPX30HLEC - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F32T8XLSPX30HLEC
Straight Tube Fluorescent Lamp F32T8XLSPX30HLEC
ENERGY SAVER, INSTANT START, RAPID START TYPE 48 INCH NOMINAL LENGTH 36 PER CASE STANDARD PACKAGE 32 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 25000 (3 HR INSTANT START), 40000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION 3000 85 COLOR RENDERING INDEX 3100 LUMEN INITIAL INTENSITY ECOLUX[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
  • ENERGY SAVER, INSTANT START, RAPID START TYPE
  • 48 INCH NOMINAL LENGTH
  • 36 PER CASE STANDARD PACKAGE
  • 32 W WATTAGE
  • G13 MEDIUM BIPIN BASE TYPE
  • 25000 (3 HR INSTANT START), 40000 (3 HR RAPID START) LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 3000
  • 85 COLOR RENDERING INDEX
  • 3100 LUMEN INITIAL INTENSITY
  • ECOLUX[R], STARCOAT[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F32T8XLSPX30HLEC
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 32 watts
Rated Average Life 25000 to 40000 hours
Initial Lumens 3100 lm (247 cp)
Unlock Full Specs
to access all available technical data