GE Lighting U Bent Fluorescent Lamp F32T8SPX30U6WMEC

Description
ENERGY SAVING TYPE 22.5 INCH NOMINAL LENGTH 12 STANDARD PACKAGE 30 W WATTAGE G13 MEDIUM BI-PIN BASE TYPE 24000 LIFE IN HOUR T8 SHAPE DESIGNATION 3000 82 COLOR RENDERING INDEX 2800 LUMEN INITIAL INTENSITY 6 INCH LEG SPACING DIAMETER 1 INCH BULB MATERIAL SODA LIME MERCURY CONTENT 2.95 MG STARTING TEMPERATURE 15 DEG C
Datasheet
Description
ENERGY SAVING TYPE 22.5 INCH NOMINAL LENGTH 12 STANDARD PACKAGE 30 W WATTAGE G13 MEDIUM BI-PIN BASE TYPE 24000 LIFE IN HOUR T8 SHAPE DESIGNATION 3000 82 COLOR RENDERING INDEX 2800 LUMEN INITIAL INTENSITY 6 INCH LEG SPACING DIAMETER 1 INCH BULB MATERIAL SODA LIME MERCURY CONTENT 2.95 MG STARTING TEMPERATURE 15 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bent Fluorescent Lamp - F32T8SPX30U6WMEC - GE Lighting
Cleveland, OH, USA
U Bent Fluorescent Lamp
F32T8SPX30U6WMEC
U Bent Fluorescent Lamp F32T8SPX30U6WMEC
ENERGY SAVING TYPE 22.5 INCH NOMINAL LENGTH 12 STANDARD PACKAGE 30 W WATTAGE G13 MEDIUM BI-PIN BASE TYPE 24000 LIFE IN HOUR T8 SHAPE DESIGNATION 3000 82 COLOR RENDERING INDEX 2800 LUMEN INITIAL INTENSITY 6 INCH LEG SPACING DIAMETER 1 INCH BULB MATERIAL SODA LIME MERCURY CONTENT 2.95 MG STARTING TEMPERATURE 15 DEG C
  • ENERGY SAVING TYPE
  • 22.5 INCH NOMINAL LENGTH
  • 12 STANDARD PACKAGE
  • 30 W WATTAGE
  • G13 MEDIUM BI-PIN BASE TYPE
  • 24000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 3000
  • 82 COLOR RENDERING INDEX
  • 2800 LUMEN INITIAL INTENSITY
  • 6 INCH LEG SPACING
  • DIAMETER 1 INCH
  • BULB MATERIAL SODA LIME
  • MERCURY CONTENT 2.95 MG
  • STARTING TEMPERATURE 15 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F32T8SPX30U6WMEC
Product Name U Bent Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 30 watts
Rated Average Life 24000 hours
Initial Lumens 2800 lm (223 cp)
Unlock Full Specs
to access all available technical data