GE Lighting Straight Tube Fluorescent Lamp F32T8/XL/SPX35E2

Description
INSTANT START, RAPID START TYPE 48 INCH NOMINAL LENGTH 36 STANDARD PACKAGE 32 W WATTAGE G13 MEDIUM 2-PIN BASE TYPE 25000 (3 HR INSTANT START), 40000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION 3500 85 COLOR RENDERING INDEX 2925 LUMEN INITIAL INTENSITY ECOLUX[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet
Description
INSTANT START, RAPID START TYPE 48 INCH NOMINAL LENGTH 36 STANDARD PACKAGE 32 W WATTAGE G13 MEDIUM 2-PIN BASE TYPE 25000 (3 HR INSTANT START), 40000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION 3500 85 COLOR RENDERING INDEX 2925 LUMEN INITIAL INTENSITY ECOLUX[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F32T8/XL/SPX35E2 - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F32T8/XL/SPX35E2
Straight Tube Fluorescent Lamp F32T8/XL/SPX35E2
INSTANT START, RAPID START TYPE 48 INCH NOMINAL LENGTH 36 STANDARD PACKAGE 32 W WATTAGE G13 MEDIUM 2-PIN BASE TYPE 25000 (3 HR INSTANT START), 40000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION 3500 85 COLOR RENDERING INDEX 2925 LUMEN INITIAL INTENSITY ECOLUX[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
  • INSTANT START, RAPID START TYPE
  • 48 INCH NOMINAL LENGTH
  • 36 STANDARD PACKAGE
  • 32 W WATTAGE
  • G13 MEDIUM 2-PIN BASE TYPE
  • 25000 (3 HR INSTANT START), 40000 (3 HR RAPID START) LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 3500
  • 85 COLOR RENDERING INDEX
  • 2925 LUMEN INITIAL INTENSITY
  • ECOLUX[R], STARCOAT[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F32T8/XL/SPX35E2
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 32 watts
Rated Average Life 25000 to 40000 hours
Initial Lumens 2925 lm (233 cp)
Unlock Full Specs
to access all available technical data