GE Lighting Straight Tube Fluorescent Lamp F32T8/UT/ECO/UPC

Description
48 INCH NOMINAL LENGTH 36 PER CASE STANDARD PACKAGE 32 W WATTAGE COOL WHITE STYLE G13 MEDIUM BIPIN BASE TYPE 15000 LIFE IN HOUR T8 SHAPE DESIGNATION 4100 87 COLOR RENDERING INDEX 1800 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C PRIMARY APPLICATION UTILITY
Datasheet
Description
48 INCH NOMINAL LENGTH 36 PER CASE STANDARD PACKAGE 32 W WATTAGE COOL WHITE STYLE G13 MEDIUM BIPIN BASE TYPE 15000 LIFE IN HOUR T8 SHAPE DESIGNATION 4100 87 COLOR RENDERING INDEX 1800 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C PRIMARY APPLICATION UTILITY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F32T8/UT/ECO/UPC - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F32T8/UT/ECO/UPC
Straight Tube Fluorescent Lamp F32T8/UT/ECO/UPC
48 INCH NOMINAL LENGTH 36 PER CASE STANDARD PACKAGE 32 W WATTAGE COOL WHITE STYLE G13 MEDIUM BIPIN BASE TYPE 15000 LIFE IN HOUR T8 SHAPE DESIGNATION 4100 87 COLOR RENDERING INDEX 1800 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C PRIMARY APPLICATION UTILITY
  • 48 INCH NOMINAL LENGTH
  • 36 PER CASE STANDARD PACKAGE
  • 32 W WATTAGE
  • COOL WHITE STYLE
  • G13 MEDIUM BIPIN BASE TYPE
  • 15000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 4100
  • 87 COLOR RENDERING INDEX
  • 1800 LUMEN INITIAL INTENSITY
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
  • PRIMARY APPLICATION UTILITY
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F32T8/UT/ECO/UPC
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 32 watts
Rated Average Life 15000 hours
Initial Lumens 1800 lm (143 cp)
Unlock Full Specs
to access all available technical data