GE Lighting Straight Tube Fluorescent Lamp F32T8/UT/ECO/2P

Description
HIGH EFFICIENCY TYPE 48 INCH NOMINAL LENGTH 6 PER CASE STANDARD PACKAGE 32 W WATTAGE COOL WHITE STYLE G13 MEDIUM 2-PIN BASE TYPE 15000 LIFE IN HOUR T8 SHAPE DESIGNATION 4100 87 COLOR RENDERING INDEX 1800 LUMEN INITIAL INTENSITY DIAMETER 1 INCH TEMPERATURE RATING 10 DEG C MERCURY CONTENT 2.95 MILLIGRAM
Datasheet
Description
HIGH EFFICIENCY TYPE 48 INCH NOMINAL LENGTH 6 PER CASE STANDARD PACKAGE 32 W WATTAGE COOL WHITE STYLE G13 MEDIUM 2-PIN BASE TYPE 15000 LIFE IN HOUR T8 SHAPE DESIGNATION 4100 87 COLOR RENDERING INDEX 1800 LUMEN INITIAL INTENSITY DIAMETER 1 INCH TEMPERATURE RATING 10 DEG C MERCURY CONTENT 2.95 MILLIGRAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F32T8/UT/ECO/2P - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F32T8/UT/ECO/2P
Straight Tube Fluorescent Lamp F32T8/UT/ECO/2P
HIGH EFFICIENCY TYPE 48 INCH NOMINAL LENGTH 6 PER CASE STANDARD PACKAGE 32 W WATTAGE COOL WHITE STYLE G13 MEDIUM 2-PIN BASE TYPE 15000 LIFE IN HOUR T8 SHAPE DESIGNATION 4100 87 COLOR RENDERING INDEX 1800 LUMEN INITIAL INTENSITY DIAMETER 1 INCH TEMPERATURE RATING 10 DEG C MERCURY CONTENT 2.95 MILLIGRAM
  • HIGH EFFICIENCY TYPE
  • 48 INCH NOMINAL LENGTH
  • 6 PER CASE STANDARD PACKAGE
  • 32 W WATTAGE
  • COOL WHITE STYLE
  • G13 MEDIUM 2-PIN BASE TYPE
  • 15000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 4100
  • 87 COLOR RENDERING INDEX
  • 1800 LUMEN INITIAL INTENSITY
  • DIAMETER 1 INCH
  • TEMPERATURE RATING 10 DEG C
  • MERCURY CONTENT 2.95 MILLIGRAM
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F32T8/UT/ECO/2P
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 32 watts
Rated Average Life 15000 hours
Initial Lumens 1800 lm (143 cp)
Unlock Full Specs
to access all available technical data