GE Lighting Straight Tube Fluorescent Lamp F32T8/UT/2PK-24

Description
48 INCH NOMINAL LENGTH 48 NOMINAL LENGTH IN INCH 24 STANDARD PACKAGE 32 W WATTAGE G13 MEDIUM 2 PIN BASE TYPE 15000 LIFE IN HOUR T8 SHAPE DESIGNATION 4100 87 COLOR RENDERING INDEX 1800 LUMEN INITIAL INTENSITY 1800 INITIAL INTENSITY IN LUMEN BULB MATERIAL SODA LIME GLASS BULB DIAMETER 1 INCH MEAN INTENSITY 1600 LUMEN MINIMUM STARTING TEMPERATURE 50 DEG F
Datasheet
Description
48 INCH NOMINAL LENGTH 48 NOMINAL LENGTH IN INCH 24 STANDARD PACKAGE 32 W WATTAGE G13 MEDIUM 2 PIN BASE TYPE 15000 LIFE IN HOUR T8 SHAPE DESIGNATION 4100 87 COLOR RENDERING INDEX 1800 LUMEN INITIAL INTENSITY 1800 INITIAL INTENSITY IN LUMEN BULB MATERIAL SODA LIME GLASS BULB DIAMETER 1 INCH MEAN INTENSITY 1600 LUMEN MINIMUM STARTING TEMPERATURE 50 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F32T8/UT/2PK-24 - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F32T8/UT/2PK-24
Straight Tube Fluorescent Lamp F32T8/UT/2PK-24
48 INCH NOMINAL LENGTH 48 NOMINAL LENGTH IN INCH 24 STANDARD PACKAGE 32 W WATTAGE G13 MEDIUM 2 PIN BASE TYPE 15000 LIFE IN HOUR T8 SHAPE DESIGNATION 4100 87 COLOR RENDERING INDEX 1800 LUMEN INITIAL INTENSITY 1800 INITIAL INTENSITY IN LUMEN BULB MATERIAL SODA LIME GLASS BULB DIAMETER 1 INCH MEAN INTENSITY 1600 LUMEN MINIMUM STARTING TEMPERATURE 50 DEG F
  • 48 INCH NOMINAL LENGTH
  • 48 NOMINAL LENGTH IN INCH
  • 24 STANDARD PACKAGE
  • 32 W WATTAGE
  • G13 MEDIUM 2 PIN BASE TYPE
  • 15000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 4100
  • 87 COLOR RENDERING INDEX
  • 1800 LUMEN INITIAL INTENSITY
  • 1800 INITIAL INTENSITY IN LUMEN
  • BULB MATERIAL SODA LIME GLASS
  • BULB DIAMETER 1 INCH
  • MEAN INTENSITY 1600 LUMEN
  • MINIMUM STARTING TEMPERATURE 50 DEG F
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F32T8/UT/2PK-24
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 32 watts
Rated Average Life 15000 hours
Initial Lumens 1800 lm (143 cp)
Unlock Full Specs
to access all available technical data