GE Lighting U Bent Fluorescent Lamp F32T8/SPX30/U6/2

Description
22.5 INCH NOMINAL LENGTH 12 PER CASE STANDARD PACKAGE 32 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 20000 LIFE IN HOUR T8 SHAPE DESIGNATION 3000 82 COLOR RENDERING INDEX 2800 LUMEN INITIAL INTENSITY 6 INCH LEG SPACING MOD-U-LINE[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet
Description
22.5 INCH NOMINAL LENGTH 12 PER CASE STANDARD PACKAGE 32 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 20000 LIFE IN HOUR T8 SHAPE DESIGNATION 3000 82 COLOR RENDERING INDEX 2800 LUMEN INITIAL INTENSITY 6 INCH LEG SPACING MOD-U-LINE[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bent Fluorescent Lamp - F32T8/SPX30/U6/2 - GE Lighting
Cleveland, OH, USA
U Bent Fluorescent Lamp
F32T8/SPX30/U6/2
U Bent Fluorescent Lamp F32T8/SPX30/U6/2
22.5 INCH NOMINAL LENGTH 12 PER CASE STANDARD PACKAGE 32 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 20000 LIFE IN HOUR T8 SHAPE DESIGNATION 3000 82 COLOR RENDERING INDEX 2800 LUMEN INITIAL INTENSITY 6 INCH LEG SPACING MOD-U-LINE[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C
  • 22.5 INCH NOMINAL LENGTH
  • 12 PER CASE STANDARD PACKAGE
  • 32 W WATTAGE
  • G13 MEDIUM BIPIN BASE TYPE
  • 20000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 3000
  • 82 COLOR RENDERING INDEX
  • 2800 LUMEN INITIAL INTENSITY
  • 6 INCH LEG SPACING
  • MOD-U-LINE[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F32T8/SPX30/U6/2
Product Name U Bent Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 32 watts
Rated Average Life 20000 hours
Initial Lumens 2800 lm (223 cp)
Unlock Full Specs
to access all available technical data