GE Lighting Straight Tube Fluorescent Lamp F32T8/RESI/ECO2P

Description
INSTANT START, RAPID START TYPE 48 INCH NOMINAL LENGTH 12 PER CASE STANDARD PACKAGE 32 W WATTAGE COOL WHITE STYLE G13 MEDIUM BIPIN BASE TYPE 24000 (12 HR INSTANT START, 12 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION 4100 78 COLOR RENDERING INDEX 2500 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C PRIMARY APPLICATION OFFICE AND UTILITY
Datasheet
Description
INSTANT START, RAPID START TYPE 48 INCH NOMINAL LENGTH 12 PER CASE STANDARD PACKAGE 32 W WATTAGE COOL WHITE STYLE G13 MEDIUM BIPIN BASE TYPE 24000 (12 HR INSTANT START, 12 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION 4100 78 COLOR RENDERING INDEX 2500 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C PRIMARY APPLICATION OFFICE AND UTILITY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F32T8/RESI/ECO2P - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F32T8/RESI/ECO2P
Straight Tube Fluorescent Lamp F32T8/RESI/ECO2P
INSTANT START, RAPID START TYPE 48 INCH NOMINAL LENGTH 12 PER CASE STANDARD PACKAGE 32 W WATTAGE COOL WHITE STYLE G13 MEDIUM BIPIN BASE TYPE 24000 (12 HR INSTANT START, 12 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION 4100 78 COLOR RENDERING INDEX 2500 LUMEN INITIAL INTENSITY LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 10 DEG C PRIMARY APPLICATION OFFICE AND UTILITY
  • INSTANT START, RAPID START TYPE
  • 48 INCH NOMINAL LENGTH
  • 12 PER CASE STANDARD PACKAGE
  • 32 W WATTAGE
  • COOL WHITE STYLE
  • G13 MEDIUM BIPIN BASE TYPE
  • 24000 (12 HR INSTANT START, 12 HR RAPID START) LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 4100
  • 78 COLOR RENDERING INDEX
  • 2500 LUMEN INITIAL INTENSITY
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1 INCH DIA
  • STARTING TEMPERATURE 10 DEG C
  • PRIMARY APPLICATION OFFICE AND UTILITY
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F32T8/RESI/ECO2P
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 32 watts
Rated Average Life 24000 hours
Initial Lumens 2500 lm (199 cp)
Unlock Full Specs
to access all available technical data