GE Lighting Straight Tube Fluorescent Lamp F32T8/PCW/ECO2PK

Description
12 INCH NOMINAL LENGTH 12 NOMINAL LENGTH IN INCH 1 STANDARD PACKAGE 32 W WATTAGE COOL WHITE STYLE G13 MEDIUM 2 PIN BASE TYPE 20000 LIFE IN HOUR T8 SHAPE DESIGNATION 4100 86 COLOR RENDERING INDEX 2950 LUMEN INITIAL INTENSITY 2950 INITIAL INTENSITY IN LUMEN ECOLUX[R] BRAND APPLICATION GARAGE/BASEMENT BULB MATERIAL SODA LIME GLASS BULB DIAMETER 1 INCH MINIMUM STARTING TEMPERATURE 50 DEG F
Datasheet
Description
12 INCH NOMINAL LENGTH 12 NOMINAL LENGTH IN INCH 1 STANDARD PACKAGE 32 W WATTAGE COOL WHITE STYLE G13 MEDIUM 2 PIN BASE TYPE 20000 LIFE IN HOUR T8 SHAPE DESIGNATION 4100 86 COLOR RENDERING INDEX 2950 LUMEN INITIAL INTENSITY 2950 INITIAL INTENSITY IN LUMEN ECOLUX[R] BRAND APPLICATION GARAGE/BASEMENT BULB MATERIAL SODA LIME GLASS BULB DIAMETER 1 INCH MINIMUM STARTING TEMPERATURE 50 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F32T8/PCW/ECO2PK - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F32T8/PCW/ECO2PK
Straight Tube Fluorescent Lamp F32T8/PCW/ECO2PK
12 INCH NOMINAL LENGTH 12 NOMINAL LENGTH IN INCH 1 STANDARD PACKAGE 32 W WATTAGE COOL WHITE STYLE G13 MEDIUM 2 PIN BASE TYPE 20000 LIFE IN HOUR T8 SHAPE DESIGNATION 4100 86 COLOR RENDERING INDEX 2950 LUMEN INITIAL INTENSITY 2950 INITIAL INTENSITY IN LUMEN ECOLUX[R] BRAND APPLICATION GARAGE/BASEMENT BULB MATERIAL SODA LIME GLASS BULB DIAMETER 1 INCH MINIMUM STARTING TEMPERATURE 50 DEG F
  • 12 INCH NOMINAL LENGTH
  • 12 NOMINAL LENGTH IN INCH
  • 1 STANDARD PACKAGE
  • 32 W WATTAGE
  • COOL WHITE STYLE
  • G13 MEDIUM 2 PIN BASE TYPE
  • 20000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 4100
  • 86 COLOR RENDERING INDEX
  • 2950 LUMEN INITIAL INTENSITY
  • 2950 INITIAL INTENSITY IN LUMEN
  • ECOLUX[R] BRAND
  • APPLICATION GARAGE/BASEMENT
  • BULB MATERIAL SODA LIME GLASS
  • BULB DIAMETER 1 INCH
  • MINIMUM STARTING TEMPERATURE 50 DEG F
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F32T8/PCW/ECO2PK
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 32 watts
Rated Average Life 20000 hours
Initial Lumens 2950 lm (235 cp)
Unlock Full Specs
to access all available technical data