GE LightingCoated Fluorescent LampF32T8/G/89ECOCVG
Description
48 INCH NOMINAL LENGTH
36 PER CASE STANDARD PACKAGE
32 W WATTAGE
G13 MEDIUM BI-PIN BASE TYPE
20000 LIFE IN HOUR
T8 SHAPE DESIGNATION
COVRGUARD, ECOLUX, LEXAN, SHATTER RESISTANT COATING
DIAMETER 1 INCH
BULB MATERIAL SODALIME
MERCURY CONTENT 3.95 MG
MINIMUM STARTING TEMPERATURE 10 DEG C
GE Lighting
Done
Datasheet
Description
48 INCH NOMINAL LENGTH
36 PER CASE STANDARD PACKAGE
32 W WATTAGE
G13 MEDIUM BI-PIN BASE TYPE
20000 LIFE IN HOUR
T8 SHAPE DESIGNATION
COVRGUARD, ECOLUX, LEXAN, SHATTER RESISTANT COATING
DIAMETER 1 INCH
BULB MATERIAL SODALIME
MERCURY CONTENT 3.95 MG
MINIMUM STARTING TEMPERATURE 10 DEG C
48 INCH NOMINAL LENGTH
36 PER CASE STANDARD PACKAGE
32 W WATTAGE
G13 MEDIUM BI-PIN BASE TYPE
20000 LIFE IN HOUR
T8 SHAPE DESIGNATION
COVRGUARD, ECOLUX, LEXAN, SHATTER RESISTANT COATING
DIAMETER 1 INCH
BULB MATERIAL SODALIME
MERCURY CONTENT 3.95 MG
MINIMUM STARTING TEMPERATURE 10 DEG C