GE Lighting Straight Tube Fluorescent Lamp F32T8/AS/ECO/2P

Description
48 INCH NOMINAL LENGTH 48 NOMINAL LENGTH IN INCH 6 STANDARD PACKAGE 32 W WATTAGE G13 MEDIUM 2 PIN BASE TYPE 20000 LIFE IN HOUR T8 SHAPE DESIGNATION 6500 80 COLOR RENDERING INDEX 2900 LUMEN INITIAL INTENSITY 2900 INITIAL INTENSITY IN LUMEN ECOLUX[R] BRAND BULB MATERIAL SODA LIME GLASS BULB DIAMETER 1 INCH MEAN INTENSITY 2600 LUMEN MINIMUM STARTING TEMPERATURE 50 DEG F
Datasheet
Description
48 INCH NOMINAL LENGTH 48 NOMINAL LENGTH IN INCH 6 STANDARD PACKAGE 32 W WATTAGE G13 MEDIUM 2 PIN BASE TYPE 20000 LIFE IN HOUR T8 SHAPE DESIGNATION 6500 80 COLOR RENDERING INDEX 2900 LUMEN INITIAL INTENSITY 2900 INITIAL INTENSITY IN LUMEN ECOLUX[R] BRAND BULB MATERIAL SODA LIME GLASS BULB DIAMETER 1 INCH MEAN INTENSITY 2600 LUMEN MINIMUM STARTING TEMPERATURE 50 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F32T8/AS/ECO/2P - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F32T8/AS/ECO/2P
Straight Tube Fluorescent Lamp F32T8/AS/ECO/2P
48 INCH NOMINAL LENGTH 48 NOMINAL LENGTH IN INCH 6 STANDARD PACKAGE 32 W WATTAGE G13 MEDIUM 2 PIN BASE TYPE 20000 LIFE IN HOUR T8 SHAPE DESIGNATION 6500 80 COLOR RENDERING INDEX 2900 LUMEN INITIAL INTENSITY 2900 INITIAL INTENSITY IN LUMEN ECOLUX[R] BRAND BULB MATERIAL SODA LIME GLASS BULB DIAMETER 1 INCH MEAN INTENSITY 2600 LUMEN MINIMUM STARTING TEMPERATURE 50 DEG F
  • 48 INCH NOMINAL LENGTH
  • 48 NOMINAL LENGTH IN INCH
  • 6 STANDARD PACKAGE
  • 32 W WATTAGE
  • G13 MEDIUM 2 PIN BASE TYPE
  • 20000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 6500
  • 80 COLOR RENDERING INDEX
  • 2900 LUMEN INITIAL INTENSITY
  • 2900 INITIAL INTENSITY IN LUMEN
  • ECOLUX[R] BRAND
  • BULB MATERIAL SODA LIME GLASS
  • BULB DIAMETER 1 INCH
  • MEAN INTENSITY 2600 LUMEN
  • MINIMUM STARTING TEMPERATURE 50 DEG F
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F32T8/AS/ECO/2P
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 32 watts
Rated Average Life 20000 hours
Initial Lumens 2900 lm (231 cp)
Unlock Full Specs
to access all available technical data